OTT Hydromet Lufft WS700 Smart Weather Sensor 8380.U01-NA

Description
The WS700-UMB is an all-in-one weather sensor with measurement of temperature, relative humidity, precipitation intensity, precipitation type, precipitation quantity, air pressure, wind direction, wind speed and radiation. It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated radiation protection for various environmental applications. One external temperature sensor is connectable. Markets: Weather Monitoring Weather Related Traffic Management Benefits All-in-one housing concept & easy installation All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection. Maintenance-free operation Maintenance free operation as there are no moving parts that can wear out. Precipitation is measured with a radar sensor. Flexible interfaces and telegrams SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.
Description
The WS700-UMB is an all-in-one weather sensor with measurement of temperature, relative humidity, precipitation intensity, precipitation type, precipitation quantity, air pressure, wind direction, wind speed and radiation. It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated radiation protection for various environmental applications. One external temperature sensor is connectable. Markets: Weather Monitoring Weather Related Traffic Management Benefits All-in-one housing concept & easy installation All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection. Maintenance-free operation Maintenance free operation as there are no moving parts that can wear out. Precipitation is measured with a radar sensor. Flexible interfaces and telegrams SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.

Suppliers

Company
Product
Description
Supplier Links
Lufft WS700 Smart Weather Sensor - 8380.U01-NA - OTT Hydromet
Loveland, CO, United States
Lufft WS700 Smart Weather Sensor
8380.U01-NA
Lufft WS700 Smart Weather Sensor 8380.U01-NA
The WS700-UMB is an all-in-one weather sensor with measurement of temperature, relative humidity, precipitation intensity, precipitation type, precipitation quantity, air pressure, wind direction, wind speed and radiation. It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated radiation protection for various environmental applications. One external temperature sensor is connectable. Markets: Weather Monitoring Weather Related Traffic Management Benefits All-in-one housing concept & easy installation All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection. Maintenance-free operation Maintenance free operation as there are no moving parts that can wear out. Precipitation is measured with a radar sensor. Flexible interfaces and telegrams SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.

The WS700-UMB is an all-in-one weather sensor with measurement of temperature, relative humidity, precipitation intensity, precipitation type, precipitation quantity, air pressure, wind direction, wind speed and radiation. It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated radiation protection for various environmental applications. One external temperature sensor is connectable.

Markets:

  • Weather Monitoring
  • Weather Related Traffic Management

Benefits

All-in-one housing concept & easy installation

All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection.


Maintenance-free operation

Maintenance free operation as there are no moving parts that can wear out. Precipitation is measured with a radar sensor.


Flexible interfaces and telegrams

SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 8380.U01-NA
Product Name Lufft WS700 Smart Weather Sensor
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Features Battery Powered
View Details
Environmental Meter - PCE-444 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Features Battery Powered
Temperature Range Measured -4 to 158 F (-20 to 70 C)
View Details
Kipp & Zonen CUV5 UV Radiometer - 0364910 - OTT Hydromet
Specs
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal
Interface Options Digital Serial
View Details