OTT Hydromet Lufft Ventus-UMB Ultrasonic Wind Sensor 8371.UMT

Description
VENTUS: Very robust, precise and maintenance-free measurement of wind speed, wind gust and wind direction even in the lowest temperature. The accurate wind sensor uses the run-time differential method for determining the wind speed and wind direction. It provides output for instantaneous values, vector and scalar means, the maximum gust of wind and wind direction, the maximum/minimum values and the virtual temperature. Data output through serial or analogue interfaces provides compatibility of the Lufft Ventus for commercially available hydrometeorological dataloggers and PLC systems. An automatic heater ensures reliable operation even in the lowest temperature. Markets: Wind Turbine HydroMet Benefits Suitable for extreme applications Vibration and seawater resistant, integrated heater guarantees ice-free operation in extremely low temperatures until -40 °C Versatile Built-in data pre-processing, universal interfaces and selectable output protocols – compatible with OTT-dataloggers, commercially available HydroMet dataloggers and PLS systems. Maintenance-free Maintenance-free operation – no moving parts that can wear out thanks to ultrasonic measuring method; no need for re-calibration.
Description
VENTUS: Very robust, precise and maintenance-free measurement of wind speed, wind gust and wind direction even in the lowest temperature. The accurate wind sensor uses the run-time differential method for determining the wind speed and wind direction. It provides output for instantaneous values, vector and scalar means, the maximum gust of wind and wind direction, the maximum/minimum values and the virtual temperature. Data output through serial or analogue interfaces provides compatibility of the Lufft Ventus for commercially available hydrometeorological dataloggers and PLC systems. An automatic heater ensures reliable operation even in the lowest temperature. Markets: Wind Turbine HydroMet Benefits Suitable for extreme applications Vibration and seawater resistant, integrated heater guarantees ice-free operation in extremely low temperatures until -40 °C Versatile Built-in data pre-processing, universal interfaces and selectable output protocols – compatible with OTT-dataloggers, commercially available HydroMet dataloggers and PLS systems. Maintenance-free Maintenance-free operation – no moving parts that can wear out thanks to ultrasonic measuring method; no need for re-calibration.

Suppliers

Company
Product
Description
Supplier Links
Lufft Ventus-UMB Ultrasonic Wind Sensor - 8371.UMT - OTT Hydromet
Loveland, CO, United States
Lufft Ventus-UMB Ultrasonic Wind Sensor
8371.UMT
Lufft Ventus-UMB Ultrasonic Wind Sensor 8371.UMT
VENTUS: Very robust, precise and maintenance-free measurement of wind speed, wind gust and wind direction even in the lowest temperature. The accurate wind sensor uses the run-time differential method for determining the wind speed and wind direction. It provides output for instantaneous values, vector and scalar means, the maximum gust of wind and wind direction, the maximum/minimum values and the virtual temperature. Data output through serial or analogue interfaces provides compatibility of the Lufft Ventus for commercially available hydrometeorological dataloggers and PLC systems. An automatic heater ensures reliable operation even in the lowest temperature. Markets: Wind Turbine HydroMet Benefits Suitable for extreme applications Vibration and seawater resistant, integrated heater guarantees ice-free operation in extremely low temperatures until -40 °C Versatile Built-in data pre-processing, universal interfaces and selectable output protocols – compatible with OTT-dataloggers, commercially available HydroMet dataloggers and PLS systems. Maintenance-free Maintenance-free operation – no moving parts that can wear out thanks to ultrasonic measuring method; no need for re-calibration.

VENTUS: Very robust, precise and maintenance-free measurement of wind speed, wind gust and wind direction even in the lowest temperature. The accurate wind sensor uses the run-time differential method for determining the wind speed and wind direction. It provides output for instantaneous values, vector and scalar means, the maximum gust of wind and wind direction, the maximum/minimum values and the virtual temperature. Data output through serial or analogue interfaces provides compatibility of the Lufft Ventus for commercially available hydrometeorological dataloggers and PLC systems. An automatic heater ensures reliable operation even in the lowest temperature.

Markets:

  • Wind Turbine
  • HydroMet

Benefits

Suitable for extreme applications

Vibration and seawater resistant, integrated heater guarantees ice-free operation in extremely low temperatures until -40 °C


Versatile

Built-in data pre-processing, universal interfaces and selectable output protocols – compatible with OTT-dataloggers, commercially available HydroMet dataloggers and PLS systems.


Maintenance-free

Maintenance-free operation – no moving parts that can wear out thanks to ultrasonic measuring method; no need for re-calibration.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 8371.UMT
Product Name Lufft Ventus-UMB Ultrasonic Wind Sensor
Device Classification Sensor Only; Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8610692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 to 140 F (50 to 60 C)
View Details
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures %Specific/ %Absolute Humidity
Features Battery Powered
Velocity Range Measured 0.0 to 67.11 mile/hr (0.0 to 108 km/hr)
View Details
Lufft WS510 Smart Weather Sensor - 8375.U13 - OTT Hydromet
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures % Relative Humidity
Range of Motion Measured 0.0 to 360 degrees
View Details