Fluke Electrical, Specialty Fuses 803293

Description
11A 1kV AC DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
11A 1kV AC DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 614-1078-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
614-1078-ND
Electrical, Specialty Fuses 614-1078-ND
11A 1kV AC DC Fuse Cartridge Holder

11A 1kV AC DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse Only, Replacement, 11A ; Blow Characteristic Fluke - 20C4137 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Only, Replacement, 11A ; Blow Characteristic Fluke
20C4137
Fuse Only, Replacement, 11A ; Blow Characteristic Fluke 20C4137
FUSE ONLY, REPLACEMENT, 11A ; Blow Characteristic:-; Fuse Current:11A; Voltage Rating VAC:1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:-; Product Range:FLUKE DMM Series; Breaking Capacity Current AC:20kA RoHS Compliant: Yes

FUSE ONLY, REPLACEMENT, 11A ; Blow Characteristic:-; Fuse Current:11A; Voltage Rating VAC:1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:-; Product Range:FLUKE DMM Series; Breaking Capacity Current AC:20kA RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse - 443076 - Radwell International
Willingboro, NJ, United States
FUSE, FAST ACTING, 11-AMP, 1000V, 406INX1.500, 803293. FREE 2 YEAR RADWELL WARRANTY

FUSE, FAST ACTING, 11-AMP, 1000V, 406INX1.500, 803293. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 803293 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
803293
Circuit Protection - Electrical, Specialty Fuses 803293
FUSE CARTRIDGE 11A 1KVAC 5AG

FUSE CARTRIDGE 11A 1KVAC 5AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 614-1078-ND 20C4137 443076 803293
Product Name Electrical, Specialty Fuses Fuse Only, Replacement, 11A ; Blow Characteristic Fluke Fuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers