Veeder-Root Totalizer Display Panel; No. Of Digits / Alpha Veeder Root 799808-312

Description
TOTALIZER DISPLAY PANEL; No. of Digits / Alpha:8; Digit Height:5.1mm; Supply Voltage Min:6V; Supply Voltage Max:250V; Panel Cutout Height:25mm; Panel Cutout Width:50mm; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: NA
Datasheet
Description
TOTALIZER DISPLAY PANEL; No. of Digits / Alpha:8; Digit Height:5.1mm; Supply Voltage Min:6V; Supply Voltage Max:250V; Panel Cutout Height:25mm; Panel Cutout Width:50mm; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Totalizer Display Panel; No. Of Digits / Alpha Veeder Root - 81F2955 - Newark, An Avnet Company
Chicago, IL, United States
Totalizer Display Panel; No. Of Digits / Alpha Veeder Root
81F2955
Totalizer Display Panel; No. Of Digits / Alpha Veeder Root 81F2955
TOTALIZER DISPLAY PANEL; No. of Digits / Alpha:8; Digit Height:5.1mm; Supply Voltage Min:6V; Supply Voltage Max:250V; Panel Cutout Height:25mm; Panel Cutout Width:50mm; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: NA

TOTALIZER DISPLAY PANEL; No. of Digits / Alpha:8; Digit Height:5.1mm; Supply Voltage Min:6V; Supply Voltage Max:250V; Panel Cutout Height:25mm; Panel Cutout Width:50mm; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 81F2955
Product Name Totalizer Display Panel; No. Of Digits / Alpha Veeder Root
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

LTE DIN Rail Digital Transmitter with Ethernet Communication and Analog outputs for Bidirectional Position or Rate from Quadrature Encoders -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Direction Bi-directional Counter
Power Supply AC; DC/Battery; 85-264 Vac or 90-300 Vdc
View Details
Tachometers / Line Speed meter, RS Series -  - Fargo Controls, Inc.
Specs
Operating Temperature -13 to 149 F (-25 to 65 C)
Number of Functions Multi
Direction Up Count
View Details
Counters - 100108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset Manual; Manual
Number of Digits 5
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details