Fluke Calibrator 787CAL120

Description
The 787CAL120 is a calibrator module from Fluke. Features: Hewlett Packard HBSW-8200 Bar Code Wand reads eight common bar code symbologies: Code 39, Interleave 2 or 5, UPC A and E, EAN 8 and 13, Codabar, Code 128, Code 11, Code 93, and MSI Code Programmable via bar code labels or escape sequences LED indicates when bar code has been correctly decoded Resolution: 0.19 mm Usable from -20 °C to 65 °C; in ambient light up to 100,00 lux EMI compliant per FCC part 15 Class B ESD immunity, 25 kV Supports scanned entry of procedure identification, tag ID, serial number, and operator ID to main unit For use with Model 787 The Fluke 787CAL120 is a calibration module.
Description
The 787CAL120 is a calibrator module from Fluke. Features: Hewlett Packard HBSW-8200 Bar Code Wand reads eight common bar code symbologies: Code 39, Interleave 2 or 5, UPC A and E, EAN 8 and 13, Codabar, Code 128, Code 11, Code 93, and MSI Code Programmable via bar code labels or escape sequences LED indicates when bar code has been correctly decoded Resolution: 0.19 mm Usable from -20 °C to 65 °C; in ambient light up to 100,00 lux EMI compliant per FCC part 15 Class B ESD immunity, 25 kV Supports scanned entry of procedure identification, tag ID, serial number, and operator ID to main unit For use with Model 787 The Fluke 787CAL120 is a calibration module.

Suppliers

Company
Product
Description
Supplier Links
Calibrator 787CAL120
The 787CAL120 is a calibrator module from Fluke. Features: Hewlett Packard HBSW-8200 Bar Code Wand reads eight common bar code symbologies: Code 39, Interleave 2 or 5, UPC A and E, EAN 8 and 13, Codabar, Code 128, Code 11, Code 93, and MSI Code Programmable via bar code labels or escape sequences LED indicates when bar code has been correctly decoded Resolution: 0.19 mm Usable from -20 °C to 65 °C; in ambient light up to 100,00 lux EMI compliant per FCC part 15 Class B ESD immunity, 25 kV Supports scanned entry of procedure identification, tag ID, serial number, and operator ID to main unit For use with Model 787 The Fluke 787CAL120 is a calibration module.

The 787CAL120 is a calibrator module from Fluke.

Features:

  • Hewlett Packard HBSW-8200 Bar Code Wand reads eight common bar code symbologies: Code 39, Interleave 2 or 5, UPC A and E, EAN 8 and 13, Codabar, Code 128, Code 11, Code 93, and MSI Code
  • Programmable via bar code labels or escape sequences
  • LED indicates when bar code has been correctly decoded
  • Resolution: 0.19 mm
  • Usable from -20 °C to 65 °C; in ambient light up to 100,00 lux
  • EMI compliant per FCC part 15 Class B
  • ESD immunity, 25 kV
  • Supports scanned entry of procedure identification, tag ID, serial number, and operator ID to main unit
  • For use with Model 787

The Fluke 787CAL120 is a calibration module.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 787CAL120
Product Name Calibrator
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Kit - N1.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 1.50E9 Hz
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Digital Electronic Calibrator - Model 3590 - Epsilon Technology Corp.
Specs
Calibrator Style Fixed
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details