Fluke Process Calibrator 787

Description
The 787 is a process calibrator from Fluke. Fluke process calibration tools include a full range of calibrators and troubleshooting tools for Instrument technicians working in the process industries. The range of process calibrators include: Documenting Process Calibrators, Multifunction Process Calibrators, single function and multifunction temperature calibrators and a variety of mA loop calibrators. Additional Features: DMM and Loop Calibrator in one tool Clear LCD with backlight; 4,000 counts (30,000 counts for DC current) Externally accessible battery for easy battery changes 1000 V overload protection on V, ohms, frequency 150 V overload protection on mA, backed-up by 440 mA 1000V fuse 25% Manual Step plus Auto Step and Auto Ramp on mA output Designed to meet 1000 volt IEC 1010 Cat III standards Frequency: To 19.999 kHz, 0.005% + 1 LSD Continuity: Beeps for resistance < 100 ohms Resistance measurement: To 40 Mω, 0.2% + 1 LSD Diode test: 2.4 V shows diode voltage drop Includes: AC70A Alligator Clips C81Y Protective Yellow Holster with Flex-Stand™ One 9V Alkaline Battery Quick Reference Guide TL75 Safety-Designed Test lead Set Precision 1000V, 440 mA digital Multimeter Measure AC and DC volts, AC and DC current, resistance, continuity, and frequency 0.1% DC voltage accuracy 0.05% DC current accuracy, 1 uA resolution to 30 mA Simultaneous mA and % of scale readout True RMS AC voltage measurement to 1 kHz Frequency measurement to 20 kHz Min/Max/Average/Hold /Relative modes Diode Test and Continuity Beeper DC current source / loop calibrator 20 mA current source/simulator Simultaneous mA and % of scale readout Manual Step (25%, Coarse, Fine) plus Auto Step and Auto Ramp Current measurement Range: 0-1 A Resolution: 1 mA Accuracy: 0.2% + 2 LSD Range: 0-30 mA Resolution: 0.001 mA Accuracy: 0.05% + 2 LSD Current sourcing Range: 0-20 mA or 4-20 mA Resolution: 0.05% of span Drive Capability: 500 ω @ 24 mA Voltage measurement Range: 0-1000 V AC or DC Resolution: 0.1 mV to 1.0 V Accuracy: 0.1% Rdg + 1 LSD (VDC) Environmental Specifications Operating temperature: -20°C to 55°C Storage temperature: -40°C to 60°C Humidity (without condensation) 95% up to 30°C 75% up to 40°C 45% up to 50°C 35% up to 55°C Temperature coefficient: 0.05 x (specified accuracy) per °C (for temperatures < 18°C or > 28°C Safety Specifications Electrical safety: Designed in accordance with IEC 1010-1, ANSI/ISA S82.01-1994 and CAN/CSA C22.2 No. 1010.1-92 Overvoltage category: IEC 1010-1 CAT III Maximum voltage: 1000 V rms Mechanical and General Specifications Size: 32 x 87 x 187 mm Weight: 369 g Batteries: Single 9 V Alkaline battery (ANSI/NEDA 1604A or IEC 6LR61) Warranty: 3 years Battery life: 50 hours typical (measurement), 12 hours typical (sourcing 12 mA) Shock and vibration: Random, 2 g, 5-500 Hz; 1 meter drop test Display current and % of span Auto step, auto ramp The Fluke 787 ProcessMeter combines a DMM and a Loop Calibrator in one rugged, handheld tool - for about what you would expect to pay for a loop calibrator alone. The 787 starts with the Fluke 87 DMM you know and trust, then adds ability to measure, source, and simulate DC loop current with 0.05% accuracy and 1 micro-amp resolution. When you carry the ProcessMeter, you're ready for any loop troubleshooting or calibration task. And since it’s dust-and splash-resistant and EMI-shielded, the 787 can survive in your tool belt. Based on the trusted Fluke 87 DMM, the 787 adds the ability to measure, source, and simulate dc loop current with 0.05% accuracy and 1 microamp resolution.
Datasheet
Description
The 787 is a process calibrator from Fluke. Fluke process calibration tools include a full range of calibrators and troubleshooting tools for Instrument technicians working in the process industries. The range of process calibrators include: Documenting Process Calibrators, Multifunction Process Calibrators, single function and multifunction temperature calibrators and a variety of mA loop calibrators. Additional Features: DMM and Loop Calibrator in one tool Clear LCD with backlight; 4,000 counts (30,000 counts for DC current) Externally accessible battery for easy battery changes 1000 V overload protection on V, ohms, frequency 150 V overload protection on mA, backed-up by 440 mA 1000V fuse 25% Manual Step plus Auto Step and Auto Ramp on mA output Designed to meet 1000 volt IEC 1010 Cat III standards Frequency: To 19.999 kHz, 0.005% + 1 LSD Continuity: Beeps for resistance < 100 ohms Resistance measurement: To 40 Mω, 0.2% + 1 LSD Diode test: 2.4 V shows diode voltage drop Includes: AC70A Alligator Clips C81Y Protective Yellow Holster with Flex-Stand™ One 9V Alkaline Battery Quick Reference Guide TL75 Safety-Designed Test lead Set Precision 1000V, 440 mA digital Multimeter Measure AC and DC volts, AC and DC current, resistance, continuity, and frequency 0.1% DC voltage accuracy 0.05% DC current accuracy, 1 uA resolution to 30 mA Simultaneous mA and % of scale readout True RMS AC voltage measurement to 1 kHz Frequency measurement to 20 kHz Min/Max/Average/Hold /Relative modes Diode Test and Continuity Beeper DC current source / loop calibrator 20 mA current source/simulator Simultaneous mA and % of scale readout Manual Step (25%, Coarse, Fine) plus Auto Step and Auto Ramp Current measurement Range: 0-1 A Resolution: 1 mA Accuracy: 0.2% + 2 LSD Range: 0-30 mA Resolution: 0.001 mA Accuracy: 0.05% + 2 LSD Current sourcing Range: 0-20 mA or 4-20 mA Resolution: 0.05% of span Drive Capability: 500 ω @ 24 mA Voltage measurement Range: 0-1000 V AC or DC Resolution: 0.1 mV to 1.0 V Accuracy: 0.1% Rdg + 1 LSD (VDC) Environmental Specifications Operating temperature: -20°C to 55°C Storage temperature: -40°C to 60°C Humidity (without condensation) 95% up to 30°C 75% up to 40°C 45% up to 50°C 35% up to 55°C Temperature coefficient: 0.05 x (specified accuracy) per °C (for temperatures < 18°C or > 28°C Safety Specifications Electrical safety: Designed in accordance with IEC 1010-1, ANSI/ISA S82.01-1994 and CAN/CSA C22.2 No. 1010.1-92 Overvoltage category: IEC 1010-1 CAT III Maximum voltage: 1000 V rms Mechanical and General Specifications Size: 32 x 87 x 187 mm Weight: 369 g Batteries: Single 9 V Alkaline battery (ANSI/NEDA 1604A or IEC 6LR61) Warranty: 3 years Battery life: 50 hours typical (measurement), 12 hours typical (sourcing 12 mA) Shock and vibration: Random, 2 g, 5-500 Hz; 1 meter drop test Display current and % of span Auto step, auto ramp The Fluke 787 ProcessMeter combines a DMM and a Loop Calibrator in one rugged, handheld tool - for about what you would expect to pay for a loop calibrator alone. The 787 starts with the Fluke 87 DMM you know and trust, then adds ability to measure, source, and simulate DC loop current with 0.05% accuracy and 1 micro-amp resolution. When you carry the ProcessMeter, you're ready for any loop troubleshooting or calibration task. And since it’s dust-and splash-resistant and EMI-shielded, the 787 can survive in your tool belt. Based on the trusted Fluke 87 DMM, the 787 adds the ability to measure, source, and simulate dc loop current with 0.05% accuracy and 1 microamp resolution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Calibrator - 787 - ValueTronics International, Inc.
Elgin, IL, USA
Process Calibrator
787
Process Calibrator 787
The 787 is a process calibrator from Fluke. Fluke process calibration tools include a full range of calibrators and troubleshooting tools for Instrument technicians working in the process industries. The range of process calibrators include: Documenting Process Calibrators, Multifunction Process Calibrators, single function and multifunction temperature calibrators and a variety of mA loop calibrators. Additional Features: DMM and Loop Calibrator in one tool Clear LCD with backlight; 4,000 counts (30,000 counts for DC current) Externally accessible battery for easy battery changes 1000 V overload protection on V, ohms, frequency 150 V overload protection on mA, backed-up by 440 mA 1000V fuse 25% Manual Step plus Auto Step and Auto Ramp on mA output Designed to meet 1000 volt IEC 1010 Cat III standards Frequency: To 19.999 kHz, 0.005% + 1 LSD Continuity: Beeps for resistance < 100 ohms Resistance measurement: To 40 Mω, 0.2% + 1 LSD Diode test: 2.4 V shows diode voltage drop Includes: AC70A Alligator Clips C81Y Protective Yellow Holster with Flex-Stand™ One 9V Alkaline Battery Quick Reference Guide TL75 Safety-Designed Test lead Set Precision 1000V, 440 mA digital Multimeter Measure AC and DC volts, AC and DC current, resistance, continuity, and frequency 0.1% DC voltage accuracy 0.05% DC current accuracy, 1 uA resolution to 30 mA Simultaneous mA and % of scale readout True RMS AC voltage measurement to 1 kHz Frequency measurement to 20 kHz Min/Max/Average/Hold /Relative modes Diode Test and Continuity Beeper DC current source / loop calibrator 20 mA current source/simulator Simultaneous mA and % of scale readout Manual Step (25%, Coarse, Fine) plus Auto Step and Auto Ramp Current measurement Range: 0-1 A Resolution: 1 mA Accuracy: 0.2% + 2 LSD Range: 0-30 mA Resolution: 0.001 mA Accuracy: 0.05% + 2 LSD Current sourcing Range: 0-20 mA or 4-20 mA Resolution: 0.05% of span Drive Capability: 500 ω @ 24 mA Voltage measurement Range: 0-1000 V AC or DC Resolution: 0.1 mV to 1.0 V Accuracy: 0.1% Rdg + 1 LSD (VDC) Environmental Specifications Operating temperature: -20°C to 55°C Storage temperature: -40°C to 60°C Humidity (without condensation) 95% up to 30°C 75% up to 40°C 45% up to 50°C 35% up to 55°C Temperature coefficient: 0.05 x (specified accuracy) per °C (for temperatures < 18°C or > 28°C Safety Specifications Electrical safety: Designed in accordance with IEC 1010-1, ANSI/ISA S82.01-1994 and CAN/CSA C22.2 No. 1010.1-92 Overvoltage category: IEC 1010-1 CAT III Maximum voltage: 1000 V rms Mechanical and General Specifications Size: 32 x 87 x 187 mm Weight: 369 g Batteries: Single 9 V Alkaline battery (ANSI/NEDA 1604A or IEC 6LR61) Warranty: 3 years Battery life: 50 hours typical (measurement), 12 hours typical (sourcing 12 mA) Shock and vibration: Random, 2 g, 5-500 Hz; 1 meter drop test Display current and % of span Auto step, auto ramp The Fluke 787 ProcessMeter combines a DMM and a Loop Calibrator in one rugged, handheld tool - for about what you would expect to pay for a loop calibrator alone. The 787 starts with the Fluke 87 DMM you know and trust, then adds ability to measure, source, and simulate DC loop current with 0.05% accuracy and 1 micro-amp resolution. When you carry the ProcessMeter, you're ready for any loop troubleshooting or calibration task. And since it’s dust-and splash-resistant and EMI-shielded, the 787 can survive in your tool belt. Based on the trusted Fluke 87 DMM, the 787 adds the ability to measure, source, and simulate dc loop current with 0.05% accuracy and 1 microamp resolution.

The 787 is a process calibrator from Fluke. Fluke process calibration tools include a full range of calibrators and troubleshooting tools for Instrument technicians working in the process industries. The range of process calibrators include: Documenting Process Calibrators, Multifunction Process Calibrators, single function and multifunction temperature calibrators and a variety of mA loop calibrators.

Additional Features:

  • DMM and Loop Calibrator in one tool
  • Clear LCD with backlight; 4,000 counts (30,000 counts for DC current)
  • Externally accessible battery for easy battery changes
  • 1000 V overload protection on V, ohms, frequency
  • 150 V overload protection on mA, backed-up by 440 mA 1000V fuse
  • 25% Manual Step plus Auto Step and Auto Ramp on mA output
  • Designed to meet 1000 volt IEC 1010 Cat III standards
  • Frequency: To 19.999 kHz, 0.005% + 1 LSD
  • Continuity: Beeps for resistance < 100 ohms
  • Resistance measurement: To 40 MΩ, 0.2% + 1 LSD
  • Diode test: 2.4 V shows diode voltage drop

Includes:

  • AC70A Alligator Clips
  • C81Y Protective Yellow Holster with Flex-Stand™
  • One 9V Alkaline Battery
  • Quick Reference Guide
  • TL75 Safety-Designed Test lead Set

Precision 1000V, 440 mA digital Multimeter

  • Measure AC and DC volts, AC and DC current, resistance, continuity, and frequency
  • 0.1% DC voltage accuracy
  • 0.05% DC current accuracy, 1 uA resolution to 30 mA
  • Simultaneous mA and % of scale readout
  • True RMS AC voltage measurement to 1 kHz
  • Frequency measurement to 20 kHz
  • Min/Max/Average/Hold/Relative modes
  • Diode Test and Continuity Beeper

DC current source / loop calibrator

  • 20 mA current source/simulator
  • Simultaneous mA and % of scale readout
  • Manual Step (25%, Coarse, Fine) plus Auto Step and Auto Ramp

Current measurement

  • Range: 0-1 A
  • Resolution: 1 mA
  • Accuracy: 0.2% + 2 LSD
  • Range: 0-30 mA
  • Resolution: 0.001 mA
  • Accuracy: 0.05% + 2 LSD

Current sourcing

  • Range: 0-20 mA or 4-20 mA
  • Resolution: 0.05% of span
  • Drive Capability: 500 Ω @ 24 mA

Voltage measurement

  • Range: 0-1000 V AC or DC
  • Resolution: 0.1 mV to 1.0 V
  • Accuracy: 0.1% Rdg + 1 LSD (VDC)

Environmental Specifications

  • Operating temperature: -20°C to 55°C
  • Storage temperature: -40°C to 60°C

Humidity (without condensation)

  • 95% up to 30°C
  • 75% up to 40°C
  • 45% up to 50°C
  • 35% up to 55°C
  • Temperature coefficient: 0.05 x (specified accuracy) per °C (for temperatures < 18°C or > 28°C

Safety Specifications

  • Electrical safety: Designed in accordance with IEC 1010-1, ANSI/ISA S82.01-1994 and CAN/CSA C22.2 No. 1010.1-92
  • Overvoltage category: IEC 1010-1 CAT III
  • Maximum voltage: 1000 V rms

Mechanical and General Specifications

  • Size: 32 x 87 x 187 mm
  • Weight: 369 g
  • Batteries: Single 9 V Alkaline battery (ANSI/NEDA 1604A or IEC 6LR61)
  • Warranty: 3 years
  • Battery life: 50 hours typical (measurement), 12 hours typical (sourcing 12 mA)
  • Shock and vibration: Random, 2 g, 5-500 Hz; 1 meter drop test
  • Display current and % of span
  • Auto step, auto ramp

The Fluke 787 ProcessMeter combines a DMM and a Loop Calibrator in one rugged, handheld tool - for about what you would expect to pay for a loop calibrator alone. The 787 starts with the Fluke 87 DMM you know and trust, then adds ability to measure, source, and simulate DC loop current with 0.05% accuracy and 1 micro-amp resolution. When you carry the ProcessMeter, you're ready for any loop troubleshooting or calibration task. And since it’s dust-and splash-resistant and EMI-shielded, the 787 can survive in your tool belt.

Based on the trusted Fluke 87 DMM, the 787 adds the ability to measure, source, and simulate dc loop current with 0.05% accuracy and 1 microamp resolution.

Supplier's Site Datasheet
Process Calibrator - 787 - ValueTronics International, Inc.
Elgin, IL, USA
Process Calibrator
787
Process Calibrator 787
The 787 is a process calibrator from Fluke. Fluke process calibration tools include a full range of calibrators and troubleshooting tools for Instrument technicians working in the process industries. The range of process calibrators include: Documenting Process Calibrators, Multifunction Process Calibrators, single function and multifunction temperature calibrators and a variety of mA loop calibrators. Additional Features: DMM and Loop Calibrator in one tool Clear LCD with backlight; 4,000 counts (30,000 counts for DC current) Externally accessible battery for easy battery changes 1000 V overload protection on V, ohms, frequency 150 V overload protection on mA, backed-up by 440 mA 1000V fuse 25% Manual Step plus Auto Step and Auto Ramp on mA output Designed to meet 1000 volt IEC 1010 Cat III standards Frequency: To 19.999 kHz, 0.005% + 1 LSD Continuity: Beeps for resistance < 100 ohms Resistance measurement: To 40 Mω, 0.2% + 1 LSD Diode test: 2.4 V shows diode voltage drop Precision 1000V, 440 mA digital Multimeter Measure AC and DC volts, AC and DC current, resistance, continuity, and frequency 0.1% DC voltage accuracy 0.05% DC current accuracy, 1 uA resolution to 30 mA Simultaneous mA and % of scale readout True RMS AC voltage measurement to 1 kHz Frequency measurement to 20 kHz Min/Max/Average/Hold /Relative modes Diode Test and Continuity Beeper DC current source / loop calibrator 20 mA current source/simulator Simultaneous mA and % of scale readout Manual Step (25%, Coarse, Fine) plus Auto Step and Auto Ramp Current measurement Range: 0-1 A Resolution: 1 mA Accuracy: 0.2% + 2 LSD Range: 0-30 mA Resolution: 0.001 mA Accuracy: 0.05% + 2 LSD Current sourcing Range: 0-20 mA or 4-20 mA Resolution: 0.05% of span Drive Capability: 500 ω @ 24 mA Voltage measurement Range: 0-1000 V AC or DC Resolution: 0.1 mV to 1.0 V Accuracy: 0.1% Rdg + 1 LSD (VDC) Environmental Specifications Operating temperature: -20°C to 55°C Storage temperature: -40°C to 60°C Humidity (without condensation) 95% up to 30°C 75% up to 40°C 45% up to 50°C 35% up to 55°C Temperature coefficient: 0.05 x (specified accuracy) per °C (for temperatures < 18°C or > 28°C Safety Specifications Electrical safety: Designed in accordance with IEC 1010-1, ANSI/ISA S82.01-1994 and CAN/CSA C22.2 No. 1010.1-92 Overvoltage category: IEC 1010-1 CAT III Maximum voltage: 1000 V rms Mechanical and General Specifications Size: 32 x 87 x 187 mm Weight: 369 g Batteries: Single 9 V Alkaline battery (ANSI/NEDA 1604A or IEC 6LR61) Battery life: 50 hours typical (measurement), 12 hours typical (sourcing 12 mA) Shock and vibration: Random, 2 g, 5-500 Hz; 1 meter drop test Display current and % of span Auto step, auto ramp The Fluke 787 ProcessMeter combines a DMM and a Loop Calibrator in one rugged, handheld tool - for about what you would expect to pay for a loop calibrator alone. The 787 starts with the Fluke 87 DMM you know and trust, then adds ability to measure, source, and simulate DC loop current with 0.05% accuracy and 1 micro-amp resolution. When you carry the ProcessMeter, you're ready for any loop troubleshooting or calibration task. And since it’s dust-and splash-resistant and EMI-shielded, the 787 can survive in your tool belt. Based on the trusted Fluke 87 DMM, the 787 adds the ability to measure, source, and simulate dc loop current with 0.05% accuracy and 1 microamp resolution.

The 787 is a process calibrator from Fluke. Fluke process calibration tools include a full range of calibrators and troubleshooting tools for Instrument technicians working in the process industries. The range of process calibrators include: Documenting Process Calibrators, Multifunction Process Calibrators, single function and multifunction temperature calibrators and a variety of mA loop calibrators.

Additional Features:

  • DMM and Loop Calibrator in one tool
  • Clear LCD with backlight; 4,000 counts (30,000 counts for DC current)
  • Externally accessible battery for easy battery changes
  • 1000 V overload protection on V, ohms, frequency
  • 150 V overload protection on mA, backed-up by 440 mA 1000V fuse
  • 25% Manual Step plus Auto Step and Auto Ramp on mA output
  • Designed to meet 1000 volt IEC 1010 Cat III standards
  • Frequency: To 19.999 kHz, 0.005% + 1 LSD
  • Continuity: Beeps for resistance < 100 ohms
  • Resistance measurement: To 40 MΩ, 0.2% + 1 LSD
  • Diode test: 2.4 V shows diode voltage drop

Precision 1000V, 440 mA digital Multimeter

  • Measure AC and DC volts, AC and DC current, resistance, continuity, and frequency
  • 0.1% DC voltage accuracy
  • 0.05% DC current accuracy, 1 uA resolution to 30 mA
  • Simultaneous mA and % of scale readout
  • True RMS AC voltage measurement to 1 kHz
  • Frequency measurement to 20 kHz
  • Min/Max/Average/Hold/Relative modes
  • Diode Test and Continuity Beeper

DC current source / loop calibrator

  • 20 mA current source/simulator
  • Simultaneous mA and % of scale readout
  • Manual Step (25%, Coarse, Fine) plus Auto Step and Auto Ramp

Current measurement

  • Range: 0-1 A
  • Resolution: 1 mA
  • Accuracy: 0.2% + 2 LSD
  • Range: 0-30 mA
  • Resolution: 0.001 mA
  • Accuracy: 0.05% + 2 LSD

Current sourcing

  • Range: 0-20 mA or 4-20 mA
  • Resolution: 0.05% of span
  • Drive Capability: 500 Ω @ 24 mA

Voltage measurement

  • Range: 0-1000 V AC or DC
  • Resolution: 0.1 mV to 1.0 V
  • Accuracy: 0.1% Rdg + 1 LSD (VDC)

Environmental Specifications

  • Operating temperature: -20°C to 55°C
  • Storage temperature: -40°C to 60°C

Humidity (without condensation)

  • 95% up to 30°C
  • 75% up to 40°C
  • 45% up to 50°C
  • 35% up to 55°C
  • Temperature coefficient: 0.05 x (specified accuracy) per °C (for temperatures < 18°C or > 28°C

Safety Specifications

  • Electrical safety: Designed in accordance with IEC 1010-1, ANSI/ISA S82.01-1994 and CAN/CSA C22.2 No. 1010.1-92
  • Overvoltage category: IEC 1010-1 CAT III
  • Maximum voltage: 1000 V rms

Mechanical and General Specifications

  • Size: 32 x 87 x 187 mm
  • Weight: 369 g
  • Batteries: Single 9 V Alkaline battery (ANSI/NEDA 1604A or IEC 6LR61)
  • Battery life: 50 hours typical (measurement), 12 hours typical (sourcing 12 mA)
  • Shock and vibration: Random, 2 g, 5-500 Hz; 1 meter drop test
  • Display current and % of span
  • Auto step, auto ramp

The Fluke 787 ProcessMeter combines a DMM and a Loop Calibrator in one rugged, handheld tool - for about what you would expect to pay for a loop calibrator alone. The 787 starts with the Fluke 87 DMM you know and trust, then adds ability to measure, source, and simulate DC loop current with 0.05% accuracy and 1 micro-amp resolution. When you carry the ProcessMeter, you're ready for any loop troubleshooting or calibration task. And since it’s dust-and splash-resistant and EMI-shielded, the 787 can survive in your tool belt.

Based on the trusted Fluke 87 DMM, the 787 adds the ability to measure, source, and simulate dc loop current with 0.05% accuracy and 1 microamp resolution.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 787
Product Name Process Calibrator
Calibrator Style Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Automatic Calibration Module - ACM4509 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 to 35 volts
View Details