Specialty Product Technologies Meter, Hour; 5 Digit, 9999.9 hr; 10 to 32 VDC; Spade; 1.45 in. L x 0.95 in. W 779565-216

Description
Series 7795 rugged and reliable electric hourmeters fit 2" diameter round or 0.95" × 1.45" rectangular panel cutouts. 1⁄10-hour increments with capacity to 99,999 hours (DC models — 9,999) and 1% accuracy. Models for 120 VAC or 10 to 32 VDC operation. Compact, easy to install. Sealed against dirt and moisture and non-resettable. Ideal for use on any equipment to determine usage, maintenance and warranty periods. Temperature Range: AC models — –65°F to +154°F (–18°C to +68°C); DC models — –40°F to +185°F (–40°C to +85°C).
Description
Series 7795 rugged and reliable electric hourmeters fit 2" diameter round or 0.95" × 1.45" rectangular panel cutouts. 1⁄10-hour increments with capacity to 99,999 hours (DC models — 9,999) and 1% accuracy. Models for 120 VAC or 10 to 32 VDC operation. Compact, easy to install. Sealed against dirt and moisture and non-resettable. Ideal for use on any equipment to determine usage, maintenance and warranty periods. Temperature Range: AC models — –65°F to +154°F (–18°C to +68°C); DC models — –40°F to +185°F (–40°C to +85°C).

Suppliers

Company
Product
Description
Supplier Links
Meter, Hour; 5 Digit, 9999.9 hr; 10 to 32 VDC; Spade; 1.45 in. L x 0.95 in. W - 70132742 - Allied Electronics, Inc.
Fort Worth, TX, USA
Meter, Hour; 5 Digit, 9999.9 hr; 10 to 32 VDC; Spade; 1.45 in. L x 0.95 in. W
70132742
Meter, Hour; 5 Digit, 9999.9 hr; 10 to 32 VDC; Spade; 1.45 in. L x 0.95 in. W 70132742
Series 7795 rugged and reliable electric hourmeters fit 2" diameter round or 0.95" × 1.45" rectangular panel cutouts. 1⁄10-hour increments with capacity to 99,999 hours (DC models — 9,999) and 1% accuracy. Models for 120 VAC or 10 to 32 VDC operation. Compact, easy to install. Sealed against dirt and moisture and non-resettable. Ideal for use on any equipment to determine usage, maintenance and warranty periods. Temperature Range: AC models — –65°F to +154°F (–18°C to +68°C); DC models — –40°F to +185°F (–40°C to +85°C).

Series 7795 rugged and reliable electric hourmeters fit 2" diameter round or 0.95" × 1.45" rectangular panel cutouts. 1⁄10-hour increments with capacity to 99,999 hours (DC models — 9,999) and 1% accuracy. Models for 120 VAC or 10 to 32 VDC operation. Compact, easy to install. Sealed against dirt and moisture and non-resettable. Ideal for use on any equipment to determine usage, maintenance and warranty periods. Temperature Range: AC models — –65°F to +154°F (–18°C to +68°C); DC models — –40°F to +185°F (–40°C to +85°C).

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Timers
Product Number 70132742
Product Name Meter, Hour; 5 Digit, 9999.9 hr; 10 to 32 VDC; Spade; 1.45 in. L x 0.95 in. W
Operating Temperature -40 to ? F (-40 to ? C)
Instrument Type Timer
Technology Electronic
Functions Time Meter / Indicator (Clocks)
Minimum Time Setting 0.0 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Preset Timer Counter Tachometer - TC-Pro482CRD - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Timer, Staircase, Spst, 0.5-20Min, 230V; Product Range Finder - 42M2837 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 1371053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details