Fluke Calibrator 760A

Description
The 760A is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: The 760A Meter Calibrator is a complete, solid-state calibration system for AC and DC voltmeters, ammeters, ohmmeters, and multimeters. Safety inter-locks are provided to protect both operator and instrument. Voltage ranges are 0.001 V to 1000 V with 100 µV resolution. Voltage accuracies are ±(0.1% of setting +25 µV) DC and ±(0.25% of setting + 25 µV) AC except 0.33% at 1 mV, 3 mV, and 10 mV on AC and DC ranges. Current ranges are 1 µA to 10 A with 1 µA resolution. Accuracies are ±(0.25% of setting +0.025 µA) AC and DC. Resistance range is 0 to 10 Mohms with accuracy of ±(0.1% of setting + 0.5 ohm). Voltage ranges 0.001 V to 1000 V w/100 microV resolution. Voltage accuracies +/-(0.1% of setting + 25 microV) DC, +/-(0.25% of setting + 25 microV) AC, except 0.33% at 1 mV
Description
The 760A is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: The 760A Meter Calibrator is a complete, solid-state calibration system for AC and DC voltmeters, ammeters, ohmmeters, and multimeters. Safety inter-locks are provided to protect both operator and instrument. Voltage ranges are 0.001 V to 1000 V with 100 µV resolution. Voltage accuracies are ±(0.1% of setting +25 µV) DC and ±(0.25% of setting + 25 µV) AC except 0.33% at 1 mV, 3 mV, and 10 mV on AC and DC ranges. Current ranges are 1 µA to 10 A with 1 µA resolution. Accuracies are ±(0.25% of setting +0.025 µA) AC and DC. Resistance range is 0 to 10 Mohms with accuracy of ±(0.1% of setting + 0.5 ohm). Voltage ranges 0.001 V to 1000 V w/100 microV resolution. Voltage accuracies +/-(0.1% of setting + 25 microV) DC, +/-(0.25% of setting + 25 microV) AC, except 0.33% at 1 mV

Suppliers

Company
Product
Description
Supplier Links
Calibrator 760A
The 760A is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: The 760A Meter Calibrator is a complete, solid-state calibration system for AC and DC voltmeters, ammeters, ohmmeters, and multimeters. Safety inter-locks are provided to protect both operator and instrument. Voltage ranges are 0.001 V to 1000 V with 100 µV resolution. Voltage accuracies are ±(0.1% of setting +25 µV) DC and ±(0.25% of setting + 25 µV) AC except 0.33% at 1 mV, 3 mV, and 10 mV on AC and DC ranges. Current ranges are 1 µA to 10 A with 1 µA resolution. Accuracies are ±(0.25% of setting +0.025 µA) AC and DC. Resistance range is 0 to 10 Mohms with accuracy of ±(0.1% of setting + 0.5 ohm). Voltage ranges 0.001 V to 1000 V w/100 microV resolution. Voltage accuracies +/-(0.1% of setting + 25 microV) DC, +/-(0.25% of setting + 25 microV) AC, except 0.33% at 1 mV

The 760A is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

The 760A Meter Calibrator is a complete, solid-state calibration system for AC and DC voltmeters, ammeters, ohmmeters, and multimeters. Safety inter-locks are provided to protect both operator and instrument. Voltage ranges are 0.001 V to 1000 V with 100 µV resolution. Voltage accuracies are ±(0.1% of setting +25 µV) DC and ±(0.25% of setting + 25 µV) AC except 0.33% at 1 mV, 3 mV, and 10 mV on AC and DC ranges. Current ranges are 1 µA to 10 A with 1 µA resolution. Accuracies are ±(0.25% of setting +0.025 µA) AC and DC. Resistance range is 0 to 10 Mohms with accuracy of ±(0.1% of setting + 0.5 ohm).
Voltage ranges 0.001 V to 1000 V w/100 microV resolution.
Voltage accuracies +/-(0.1% of setting + 25 microV) DC, +/-(0.25% of setting + 25 microV) AC, except 0.33% at 1 mV

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 760A
Product Name Calibrator
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details