Tektronix, Inc. Digital Oscilloscope 7603

Description
The 7603 is a 100 MHz digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz with 7A11, 7A16, 7A17, 7A24, 7A26; 110 MHz with 7A19, 70 MHz with 7A18 Fastest calibrated sweep: 5 ns/Div Vertical modes: Left / Alt / Add / Chop / Right Trigger Source: Left / Vert Mode / Right Inputs: Z Axis Outputs: Camera power, Vert signal, +Gate, +Sawtooth Line Voltage: 100 / 110 / 120 / 200 / 220 / 240 V, +/- 10%, 50—440 Hz Power: Max. 170 W The Tektronix 7603 is a general-purpose 100 MHz non-storage, large screen scope that takes two 7000-series vertical plug-ins and one 7000-series horizontal plug-in.
Datasheet
Description
The 7603 is a 100 MHz digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz with 7A11, 7A16, 7A17, 7A24, 7A26; 110 MHz with 7A19, 70 MHz with 7A18 Fastest calibrated sweep: 5 ns/Div Vertical modes: Left / Alt / Add / Chop / Right Trigger Source: Left / Vert Mode / Right Inputs: Z Axis Outputs: Camera power, Vert signal, +Gate, +Sawtooth Line Voltage: 100 / 110 / 120 / 200 / 220 / 240 V, +/- 10%, 50—440 Hz Power: Max. 170 W The Tektronix 7603 is a general-purpose 100 MHz non-storage, large screen scope that takes two 7000-series vertical plug-ins and one 7000-series horizontal plug-in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 7603 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
7603
Digital Oscilloscope 7603
The 7603 is a 100 MHz digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz with 7A11, 7A16, 7A17, 7A24, 7A26; 110 MHz with 7A19, 70 MHz with 7A18 Fastest calibrated sweep: 5 ns/Div Vertical modes: Left / Alt / Add / Chop / Right Trigger Source: Left / Vert Mode / Right Inputs: Z Axis Outputs: Camera power, Vert signal, +Gate, +Sawtooth Line Voltage: 100 / 110 / 120 / 200 / 220 / 240 V, +/- 10%, 50—440 Hz Power: Max. 170 W The Tektronix 7603 is a general-purpose 100 MHz non-storage, large screen scope that takes two 7000-series vertical plug-ins and one 7000-series horizontal plug-in.

The 7603 is a 100 MHz digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz with 7A11, 7A16, 7A17, 7A24, 7A26; 110 MHz with 7A19, 70 MHz with 7A18
  • Fastest calibrated sweep: 5 ns/Div
  • Vertical modes: Left / Alt / Add / Chop / Right
  • Trigger Source: Left / Vert Mode / Right
  • Inputs: Z Axis
  • Outputs: Camera power, Vert signal, +Gate, +Sawtooth
  • Line Voltage: 100 / 110 / 120 / 200 / 220 / 240 V, +/- 10%, 50—440 Hz
  • Power: Max. 170 W

The Tektronix 7603 is a general-purpose 100 MHz non-storage, large screen scope that takes two 7000-series vertical plug-ins and one 7000-series horizontal plug-in.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 7603
Product Name Digital Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
Oscilloscopes - 1236437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
UPO2072HD 12-Bit 70MHz 2Ch High Definition Oscilloscope - UPO2072HD - Uni-Trend US
Specs
Bandwidth 70 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details