Fluke Process Calibrator 754

Description
The 754 is a process calibrator from Fluke. Additional Features: Measure volts, mA, RTDs, thermocouples, frequency, and ohms to test sensors, transmitters and other instruments Source/simulate volts, mA, thermocouples, RTDs, frequency, ohms, and pressure to calibrate transmitters Power transmitters during test using loop supply with simultaneous mA measurement Measure/source pressure using any of 29 Fluke 700Pxx Pressure Modules Create and run automated as-found/as-left procedures to satisfy quality programs or regulations. Record and document results Holds up to a full week of downloaded procedures and calibration results. Use many features like autostep, custom units, user entered values during test, one-point and two-point switch testing, square root DP flow testing, programmable measurement delay etc. Easy to use Bright white dual display. Read both sourced and measured parameters simultaneously. Multi lingual interface Rechargeable Li-Ion battery for 10 hour uninterrupted use. Includes gas gauge. Handling of fast pulsed RTD transmitters and PLCs, with pulses as short as 1 ms. Delivered with DPC/Track Sample software. Compatible with many Asset Management software packages Three-Year Warranty HART Capabilities The 754 is designed to take on nearly all the day-to-day tasks you now perform with a separate communicator. In fact, it offers the communication capabilities of the 375 HART communicator. Requires no external box or second tool for everyday HART calibration and maintenance. Offers fast HART communication. Supports popular models of HART transmitters, with more devise-specific command support than any other HART field calibrator. Works with multiple masters, burst mode, and multi-drop configurations. Is easy to update as additional instruments are added and new HART versions are released. Interrogate to determine device type, manufacturer, model, tag. Reconfigure the sensor mapping of dual sensor temperature transmitters. Read HART PV function and smart transmitter digital output while measuring analog mA output. Read and write HART configuration functions to make field adjustments to PV range points, damping, and other top-level configuration settings. Re-label smart transmitters by reading and writing to the HART tag field. The Fluke 754 is a power multifunction documenting calibrator that lets you download procedures, lists, and instructions created with software-or upload data for printing, archiving, and analysis. The 754 also features a powerful built in HART® interface capable of performing nearly all the day-to-day tasks you now perform with a separate communicator.
Datasheet
Description
The 754 is a process calibrator from Fluke. Additional Features: Measure volts, mA, RTDs, thermocouples, frequency, and ohms to test sensors, transmitters and other instruments Source/simulate volts, mA, thermocouples, RTDs, frequency, ohms, and pressure to calibrate transmitters Power transmitters during test using loop supply with simultaneous mA measurement Measure/source pressure using any of 29 Fluke 700Pxx Pressure Modules Create and run automated as-found/as-left procedures to satisfy quality programs or regulations. Record and document results Holds up to a full week of downloaded procedures and calibration results. Use many features like autostep, custom units, user entered values during test, one-point and two-point switch testing, square root DP flow testing, programmable measurement delay etc. Easy to use Bright white dual display. Read both sourced and measured parameters simultaneously. Multi lingual interface Rechargeable Li-Ion battery for 10 hour uninterrupted use. Includes gas gauge. Handling of fast pulsed RTD transmitters and PLCs, with pulses as short as 1 ms. Delivered with DPC/Track Sample software. Compatible with many Asset Management software packages Three-Year Warranty HART Capabilities The 754 is designed to take on nearly all the day-to-day tasks you now perform with a separate communicator. In fact, it offers the communication capabilities of the 375 HART communicator. Requires no external box or second tool for everyday HART calibration and maintenance. Offers fast HART communication. Supports popular models of HART transmitters, with more devise-specific command support than any other HART field calibrator. Works with multiple masters, burst mode, and multi-drop configurations. Is easy to update as additional instruments are added and new HART versions are released. Interrogate to determine device type, manufacturer, model, tag. Reconfigure the sensor mapping of dual sensor temperature transmitters. Read HART PV function and smart transmitter digital output while measuring analog mA output. Read and write HART configuration functions to make field adjustments to PV range points, damping, and other top-level configuration settings. Re-label smart transmitters by reading and writing to the HART tag field. The Fluke 754 is a power multifunction documenting calibrator that lets you download procedures, lists, and instructions created with software-or upload data for printing, archiving, and analysis. The 754 also features a powerful built in HART® interface capable of performing nearly all the day-to-day tasks you now perform with a separate communicator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Calibrator - 754 - ValueTronics International, Inc.
Elgin, IL, USA
Process Calibrator
754
Process Calibrator 754
The 754 is a process calibrator from Fluke. Additional Features: Measure volts, mA, RTDs, thermocouples, frequency, and ohms to test sensors, transmitters and other instruments Source/simulate volts, mA, thermocouples, RTDs, frequency, ohms, and pressure to calibrate transmitters Power transmitters during test using loop supply with simultaneous mA measurement Measure/source pressure using any of 29 Fluke 700Pxx Pressure Modules Create and run automated as-found/as-left procedures to satisfy quality programs or regulations. Record and document results Holds up to a full week of downloaded procedures and calibration results. Use many features like autostep, custom units, user entered values during test, one-point and two-point switch testing, square root DP flow testing, programmable measurement delay etc. Easy to use Bright white dual display. Read both sourced and measured parameters simultaneously. Multi lingual interface Rechargeable Li-Ion battery for 10 hour uninterrupted use. Includes gas gauge. Handling of fast pulsed RTD transmitters and PLCs, with pulses as short as 1 ms. Delivered with DPC/Track Sample software. Compatible with many Asset Management software packages Three-Year Warranty HART Capabilities The 754 is designed to take on nearly all the day-to-day tasks you now perform with a separate communicator. In fact, it offers the communication capabilities of the 375 HART communicator. Requires no external box or second tool for everyday HART calibration and maintenance. Offers fast HART communication. Supports popular models of HART transmitters, with more devise-specific command support than any other HART field calibrator. Works with multiple masters, burst mode, and multi-drop configurations. Is easy to update as additional instruments are added and new HART versions are released. Interrogate to determine device type, manufacturer, model, tag. Reconfigure the sensor mapping of dual sensor temperature transmitters. Read HART PV function and smart transmitter digital output while measuring analog mA output. Read and write HART configuration functions to make field adjustments to PV range points, damping, and other top-level configuration settings. Re-label smart transmitters by reading and writing to the HART tag field. The Fluke 754 is a power multifunction documenting calibrator that lets you download procedures, lists, and instructions created with software-or upload data for printing, archiving, and analysis. The 754 also features a powerful built in HART® interface capable of performing nearly all the day-to-day tasks you now perform with a separate communicator.

The 754 is a process calibrator from Fluke.

Additional Features:

  • Measure volts, mA, RTDs, thermocouples, frequency, and ohms to test sensors, transmitters and other instruments
  • Source/simulate volts, mA, thermocouples, RTDs, frequency, ohms, and pressure to calibrate transmitters
  • Power transmitters during test using loop supply with simultaneous mA measurement
  • Measure/source pressure using any of 29 Fluke 700Pxx Pressure Modules
  • Create and run automated as-found/as-left procedures to satisfy quality programs or regulations. Record and document results
  • Holds up to a full week of downloaded procedures and calibration results.
  • Use many features like autostep, custom units, user entered values during test, one-point and two-point switch testing, square root DP flow testing, programmable measurement delay etc.
  • Easy to use
  • Bright white dual display. Read both sourced and measured parameters simultaneously.
  • Multi lingual interface
  • Rechargeable Li-Ion battery for 10 hour uninterrupted use. Includes gas gauge.
  • Handling of fast pulsed RTD transmitters and PLCs, with pulses as short as 1 ms.
  • Delivered with DPC/Track Sample software.
  • Compatible with many Asset Management software packages
  • Three-Year Warranty

HART Capabilities
The 754 is designed to take on nearly all the day-to-day tasks you now perform with a separate communicator. In fact, it offers the communication capabilities of the 375 HART communicator.

  • Requires no external box or second tool for everyday HART calibration and maintenance.
  • Offers fast HART communication.
  • Supports popular models of HART transmitters, with more devise-specific command support than any other HART field calibrator.
  • Works with multiple masters, burst mode, and multi-drop configurations.
  • Is easy to update as additional instruments are added and new HART versions are released.
  • Interrogate to determine device type, manufacturer, model, tag.
  • Reconfigure the sensor mapping of dual sensor temperature transmitters.
  • Read HART PV function and smart transmitter digital output while measuring analog mA output.
  • Read and write HART configuration functions to make field adjustments to PV range points, damping, and other top-level configuration settings.
  • Re-label smart transmitters by reading and writing to the HART tag field.

The Fluke 754 is a power multifunction documenting calibrator that lets you download procedures, lists, and instructions created with software-or upload data for printing, archiving, and analysis. The 754 also features a powerful built in HART® interface capable of performing nearly all the day-to-day tasks you now perform with a separate communicator.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 754
Product Name Process Calibrator
Environmental Properties Pressure / Vacuum; RTD, Thermistor; Thermocouple; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Calibration Kit - E Band - WR-12 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 6.00E10 to 9.00E10 Hz
View Details