Fluke Process Calibrator 753

Description
The 753 is a process calibrator from Fluke. Features: Full-featured documenting process calibrator for calibrating and troubleshooting Measures volts, mA, RTDs, thermocouples, frequency, and ohms to test sensors, transmitters and other instruments Sources and simulate volts, mA, pressure, thermocouples, RTDs, frequency, ohms, and pressure to calibrate transmitters Powers transmitters during test using loop supply with simultaneous mA measurement Measures and sources pressure using any of 50 Fluke 700Pxx Pressure Modules Allows you to creates and run automated as-found/as-left procedures to satisfy quality programs or regulations, and record and document results Holds up to a full week of downloaded procedures and calibration results Offers many flexible features like autostep, custom units, user-entered values during test, one-point and two-point switch testing, square root DP flow testing, programmable measurement delay and more. Offers compatibility with DPCTrack2 and many other asset management software packages Bright white dual display for reading both sourced and measured parameters simultaneously Easy-to-use multi-lingual interface Gas gauge and rechargeable Li-Ion battery for 10 hour uninterrupted use Comes with three-year warranty and DPC/Track trial software Specifications: Voltage DC - Range /Resolution, 1 Year, 2 Years Voltage AC - 3.000 V (40 Hz to 500 Hz) / 0.001 V, 0.5% + 0.002 V, 1.0% + 0.004 V Current DC - 30.000 mA, 0.01% + 5 uA, 0.015% + 7 uA Resistance - 10.000 ω, 0.05% + 50 mω, 0.07% + 70 mω Frequency - 1.00 to 110.00 Hz / 0.01 Hz, 0.05 Hz The Fluke 753 is a powerful multifunction documenting calibrator that lets you download procedures, lists, and instructions created with software, and upload data for printing, archiving, and analysis. You'll find it does the work of several tools, with simultaneous source and measurement capabilities for all common process parameters. It sources, simulates, and measures pressure, temperature, and electrical signals in one rugged, hand-held calibration tool. It also automates calibration procedures, captures data for documentation, and helps you meet rigorous standards like ISO 9000, FDA, EPA, and OSHA regulations. The 753 includes a USB interface and a USB communication cable to enable two-way communication with DPCTrack 2 and other instrumentation management applications. To create a seamless/paperless calibration management system consider adding Fluke DPCTrack2 Calibration Management software for use with your Fluke 753 and 754 or even legacy Fluke 743 and 744 calibrators.
Description
The 753 is a process calibrator from Fluke. Features: Full-featured documenting process calibrator for calibrating and troubleshooting Measures volts, mA, RTDs, thermocouples, frequency, and ohms to test sensors, transmitters and other instruments Sources and simulate volts, mA, pressure, thermocouples, RTDs, frequency, ohms, and pressure to calibrate transmitters Powers transmitters during test using loop supply with simultaneous mA measurement Measures and sources pressure using any of 50 Fluke 700Pxx Pressure Modules Allows you to creates and run automated as-found/as-left procedures to satisfy quality programs or regulations, and record and document results Holds up to a full week of downloaded procedures and calibration results Offers many flexible features like autostep, custom units, user-entered values during test, one-point and two-point switch testing, square root DP flow testing, programmable measurement delay and more. Offers compatibility with DPCTrack2 and many other asset management software packages Bright white dual display for reading both sourced and measured parameters simultaneously Easy-to-use multi-lingual interface Gas gauge and rechargeable Li-Ion battery for 10 hour uninterrupted use Comes with three-year warranty and DPC/Track trial software Specifications: Voltage DC - Range /Resolution, 1 Year, 2 Years Voltage AC - 3.000 V (40 Hz to 500 Hz) / 0.001 V, 0.5% + 0.002 V, 1.0% + 0.004 V Current DC - 30.000 mA, 0.01% + 5 uA, 0.015% + 7 uA Resistance - 10.000 ω, 0.05% + 50 mω, 0.07% + 70 mω Frequency - 1.00 to 110.00 Hz / 0.01 Hz, 0.05 Hz The Fluke 753 is a powerful multifunction documenting calibrator that lets you download procedures, lists, and instructions created with software, and upload data for printing, archiving, and analysis. You'll find it does the work of several tools, with simultaneous source and measurement capabilities for all common process parameters. It sources, simulates, and measures pressure, temperature, and electrical signals in one rugged, hand-held calibration tool. It also automates calibration procedures, captures data for documentation, and helps you meet rigorous standards like ISO 9000, FDA, EPA, and OSHA regulations. The 753 includes a USB interface and a USB communication cable to enable two-way communication with DPCTrack 2 and other instrumentation management applications. To create a seamless/paperless calibration management system consider adding Fluke DPCTrack2 Calibration Management software for use with your Fluke 753 and 754 or even legacy Fluke 743 and 744 calibrators.

Suppliers

Company
Product
Description
Supplier Links
Process Calibrator - 753 - ValueTronics International, Inc.
Elgin, IL, USA
Process Calibrator
753
Process Calibrator 753
The 753 is a process calibrator from Fluke. Features: Full-featured documenting process calibrator for calibrating and troubleshooting Measures volts, mA, RTDs, thermocouples, frequency, and ohms to test sensors, transmitters and other instruments Sources and simulate volts, mA, pressure, thermocouples, RTDs, frequency, ohms, and pressure to calibrate transmitters Powers transmitters during test using loop supply with simultaneous mA measurement Measures and sources pressure using any of 50 Fluke 700Pxx Pressure Modules Allows you to creates and run automated as-found/as-left procedures to satisfy quality programs or regulations, and record and document results Holds up to a full week of downloaded procedures and calibration results Offers many flexible features like autostep, custom units, user-entered values during test, one-point and two-point switch testing, square root DP flow testing, programmable measurement delay and more. Offers compatibility with DPCTrack2 and many other asset management software packages Bright white dual display for reading both sourced and measured parameters simultaneously Easy-to-use multi-lingual interface Gas gauge and rechargeable Li-Ion battery for 10 hour uninterrupted use Comes with three-year warranty and DPC/Track trial software Specifications: Voltage DC - Range /Resolution, 1 Year, 2 Years Voltage AC - 3.000 V (40 Hz to 500 Hz) / 0.001 V, 0.5% + 0.002 V, 1.0% + 0.004 V Current DC - 30.000 mA, 0.01% + 5 uA, 0.015% + 7 uA Resistance - 10.000 ω, 0.05% + 50 mω, 0.07% + 70 mω Frequency - 1.00 to 110.00 Hz / 0.01 Hz, 0.05 Hz The Fluke 753 is a powerful multifunction documenting calibrator that lets you download procedures, lists, and instructions created with software, and upload data for printing, archiving, and analysis. You'll find it does the work of several tools, with simultaneous source and measurement capabilities for all common process parameters. It sources, simulates, and measures pressure, temperature, and electrical signals in one rugged, hand-held calibration tool. It also automates calibration procedures, captures data for documentation, and helps you meet rigorous standards like ISO 9000, FDA, EPA, and OSHA regulations. The 753 includes a USB interface and a USB communication cable to enable two-way communication with DPCTrack 2 and other instrumentation management applications. To create a seamless/paperless calibration management system consider adding Fluke DPCTrack2 Calibration Management software for use with your Fluke 753 and 754 or even legacy Fluke 743 and 744 calibrators.

The 753 is a process calibrator from Fluke.

Features:

  • Full-featured documenting process calibrator for calibrating and troubleshooting
  • Measures volts, mA, RTDs, thermocouples, frequency, and ohms to test sensors, transmitters and other instruments
  • Sources and simulate volts, mA, pressure, thermocouples, RTDs, frequency, ohms, and pressure to calibrate transmitters
  • Powers transmitters during test using loop supply with simultaneous mA measurement
  • Measures and sources pressure using any of 50 Fluke 700Pxx Pressure Modules
  • Allows you to creates and run automated as-found/as-left procedures to satisfy quality programs or regulations, and record and document results
  • Holds up to a full week of downloaded procedures and calibration results
  • Offers many flexible features like autostep, custom units, user-entered values during test, one-point and two-point switch testing, square root DP flow testing, programmable measurement delay and more.
  • Offers compatibility with DPCTrack2 and many other asset management software packages
  • Bright white dual display for reading both sourced and measured parameters simultaneously
  • Easy-to-use multi-lingual interface
  • Gas gauge and rechargeable Li-Ion battery for 10 hour uninterrupted use
  • Comes with three-year warranty and DPC/Track trial software

Specifications:

  • Voltage DC - Range /Resolution, 1 Year, 2 Years
  • Voltage AC - 3.000 V (40 Hz to 500 Hz) / 0.001 V, 0.5% + 0.002 V, 1.0% + 0.004 V
  • Current DC - 30.000 mA, 0.01% + 5 uA, 0.015% + 7 uA
  • Resistance - 10.000 Ω, 0.05% + 50 mΩ, 0.07% + 70 mΩ
  • Frequency - 1.00 to 110.00 Hz / 0.01 Hz, 0.05 Hz

The Fluke 753 is a powerful multifunction documenting calibrator that lets you download procedures, lists, and instructions created with software, and upload data for printing, archiving, and analysis. You'll find it does the work of several tools, with simultaneous source and measurement capabilities for all common process parameters. It sources, simulates, and measures pressure, temperature, and electrical signals in one rugged, hand-held calibration tool. It also automates calibration procedures, captures data for documentation, and helps you meet rigorous standards like ISO 9000, FDA, EPA, and OSHA regulations. The 753 includes a USB interface and a USB communication cable to enable two-way communication with DPCTrack 2 and other instrumentation management applications. To create a seamless/paperless calibration management system consider adding Fluke DPCTrack2 Calibration Management software for use with your Fluke 753 and 754 or even legacy Fluke 743 and 744 calibrators.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 753
Product Name Process Calibrator
Environmental Properties Pressure / Vacuum; RTD, Thermistor; Thermocouple; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details