Fluke Standard 742A-25

Description
The 742A-25 is a used Resistance Standard from Fluke. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Small and rugged resistance calibrators No oil or air baths required 18° to 28° C operating range Six-month stability to 2.5 ppm Supplied with temperature characterization The Fluke 742A-25 Resistance Standard is a high accuracy working standard for precision, on-site resistance calibration. Its excellent temperature stability allows them to be used from 18°C to 28°C with typically less than 2 ppm degradation. Using the calibration table supplied with the standards, which lists corrections in 0.5°C increments, this uncertainty can be reduced to near zero. No cumbersome oil or air baths are required. Because the Fluke 742A-25 Resistance Standard is small and rugged, it is easy to transport. Care has been taken to reduce resistance changes brought about by thermal and mechanical shock. Retrace (permanent shift in resistance) is typically less than 2 ppm after cycling between 0°C and 40°C.
Datasheet
Description
The 742A-25 is a used Resistance Standard from Fluke. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Small and rugged resistance calibrators No oil or air baths required 18° to 28° C operating range Six-month stability to 2.5 ppm Supplied with temperature characterization The Fluke 742A-25 Resistance Standard is a high accuracy working standard for precision, on-site resistance calibration. Its excellent temperature stability allows them to be used from 18°C to 28°C with typically less than 2 ppm degradation. Using the calibration table supplied with the standards, which lists corrections in 0.5°C increments, this uncertainty can be reduced to near zero. No cumbersome oil or air baths are required. Because the Fluke 742A-25 Resistance Standard is small and rugged, it is easy to transport. Care has been taken to reduce resistance changes brought about by thermal and mechanical shock. Retrace (permanent shift in resistance) is typically less than 2 ppm after cycling between 0°C and 40°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard 742A-25
The 742A-25 is a used Resistance Standard from Fluke. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Small and rugged resistance calibrators No oil or air baths required 18° to 28° C operating range Six-month stability to 2.5 ppm Supplied with temperature characterization The Fluke 742A-25 Resistance Standard is a high accuracy working standard for precision, on-site resistance calibration. Its excellent temperature stability allows them to be used from 18°C to 28°C with typically less than 2 ppm degradation. Using the calibration table supplied with the standards, which lists corrections in 0.5°C increments, this uncertainty can be reduced to near zero. No cumbersome oil or air baths are required. Because the Fluke 742A-25 Resistance Standard is small and rugged, it is easy to transport. Care has been taken to reduce resistance changes brought about by thermal and mechanical shock. Retrace (permanent shift in resistance) is typically less than 2 ppm after cycling between 0°C and 40°C.

The 742A-25 is a used Resistance Standard from Fluke. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers.

Additional Features:

  • Small and rugged resistance calibrators
  • No oil or air baths required
  • 18° to 28° C operating range
  • Six-month stability to 2.5 ppm
  • Supplied with temperature characterization

The Fluke 742A-25 Resistance Standard is a high accuracy working standard for precision, on-site resistance calibration. Its excellent temperature stability allows them to be used from 18°C to 28°C with typically less than 2 ppm degradation. Using the calibration table supplied with the standards, which lists corrections in 0.5°C increments, this uncertainty can be reduced to near zero. No cumbersome oil or air baths are required.

Because the Fluke 742A-25 Resistance Standard is small and rugged, it is easy to transport. Care has been taken to reduce resistance changes brought about by thermal and mechanical shock. Retrace (permanent shift in resistance) is typically less than 2 ppm after cycling between 0°C and 40°C.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Resistance Standards and Decades
Product Number 742A-25
Product Name Standard
Type Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 5377490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Resistance
View Details
Decade Resistance Selector - Dec-Ranger™ - 3416 - Ohmite Manufacturing Co.
Specs
Type DecadeBox; Resistance
Special Features Stand Alone or Bench
Decades 6
View Details
Temperature Controlled Fixed Resistor - Model 456 - Isotech North America
Specs
Type Standard; Resistance; Oil Filled
Special Features Stand Alone or Bench; Suitable for AC Applications; Suitable for DC Applications
Temperature Coefficient 0.0 ±ppm/°C
View Details
Documenting Process Calibrator - MC4 - Beamex Oy Ab
Specs
Type Standard; Current (optional feature); Resistance (optional feature); Voltage (optional feature); RTD Simulator
Special Features Component; Precision Measurements or Calibrator; Programmable or Computer Interface (optional feature); Working or Reference Standard; Suitable for DC Applications
Operating Temperature -10 to 50 C (14 to 122 F)
View Details