Fluke Standard 742A-10M

Description
The 742A-10M is a used Resistance Standard from Fluke. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Small and rugged No oil or air baths required 18° to 28° C operating range Six-month stability to 2.5 ppm Supplied with temperature characterization Fluke 742A Resistance Standards are high accuracy working standards for precision, on-site resistance calibration. Their excellent temperature stability allows them to be used from 18°C to 28°C with typically less than 2 ppm degradation. Using the calibration table supplied with the standards, which lists corrections in 0.5°C increments, this uncertainty can be reduced to near zero. No cumbersome oil or air baths are required. Because 742A Resistance Standards are small and rugged, they are easy to transport. Care has been taken to reduce resistance changes brought about by thermal and mechanical shock. Retrace (permanent shift in resistance) is typically less than 2 ppm after cycling between 0°C and 40°C. The 742A-1 1 ω and the 742A-10k 10 kω units are ideally suited for Artifact Calibration of Fluke 5700A/5720A Calibrators. The other values can be used to verify the calibration if you desire. A convenient transit case, designed to hold two standards, is available as an option.
Datasheet
Description
The 742A-10M is a used Resistance Standard from Fluke. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Small and rugged No oil or air baths required 18° to 28° C operating range Six-month stability to 2.5 ppm Supplied with temperature characterization Fluke 742A Resistance Standards are high accuracy working standards for precision, on-site resistance calibration. Their excellent temperature stability allows them to be used from 18°C to 28°C with typically less than 2 ppm degradation. Using the calibration table supplied with the standards, which lists corrections in 0.5°C increments, this uncertainty can be reduced to near zero. No cumbersome oil or air baths are required. Because 742A Resistance Standards are small and rugged, they are easy to transport. Care has been taken to reduce resistance changes brought about by thermal and mechanical shock. Retrace (permanent shift in resistance) is typically less than 2 ppm after cycling between 0°C and 40°C. The 742A-1 1 ω and the 742A-10k 10 kω units are ideally suited for Artifact Calibration of Fluke 5700A/5720A Calibrators. The other values can be used to verify the calibration if you desire. A convenient transit case, designed to hold two standards, is available as an option.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard 742A-10M
The 742A-10M is a used Resistance Standard from Fluke. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Small and rugged No oil or air baths required 18° to 28° C operating range Six-month stability to 2.5 ppm Supplied with temperature characterization Fluke 742A Resistance Standards are high accuracy working standards for precision, on-site resistance calibration. Their excellent temperature stability allows them to be used from 18°C to 28°C with typically less than 2 ppm degradation. Using the calibration table supplied with the standards, which lists corrections in 0.5°C increments, this uncertainty can be reduced to near zero. No cumbersome oil or air baths are required. Because 742A Resistance Standards are small and rugged, they are easy to transport. Care has been taken to reduce resistance changes brought about by thermal and mechanical shock. Retrace (permanent shift in resistance) is typically less than 2 ppm after cycling between 0°C and 40°C. The 742A-1 1 ω and the 742A-10k 10 kω units are ideally suited for Artifact Calibration of Fluke 5700A/5720A Calibrators. The other values can be used to verify the calibration if you desire. A convenient transit case, designed to hold two standards, is available as an option.

The 742A-10M is a used Resistance Standard from Fluke. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers.

Additional Features:

  • Small and rugged
  • No oil or air baths required
  • 18° to 28° C operating range
  • Six-month stability to 2.5 ppm
  • Supplied with temperature characterization

Fluke 742A Resistance Standards are high accuracy working standards for precision, on-site resistance calibration. Their excellent temperature stability allows them to be used from 18°C to 28°C with typically less than 2 ppm degradation. Using the calibration table supplied with the standards, which lists corrections in 0.5°C increments, this uncertainty can be reduced to near zero. No cumbersome oil or air baths are required.

Because 742A Resistance Standards are small and rugged, they are easy to transport. Care has been taken to reduce resistance changes brought about by thermal and mechanical shock. Retrace (permanent shift in resistance) is typically less than 2 ppm after cycling between 0°C and 40°C.

The 742A-1 1 Ω and the 742A-10k 10 kΩ units are ideally suited for Artifact Calibration of Fluke 5700A/5720A Calibrators. The other values can be used to verify the calibration if you desire.

A convenient transit case, designed to hold two standards, is available as an option.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Resistance Standards and Decades
Product Number 742A-10M
Product Name Standard
Type Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 203237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Resistance
View Details
Decade Resistance Boxes - ZX94 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Type DecadeBox; Resistance
Decades 5
Range 111110 ohms
View Details
100 Ohm Thermally Stable Current Resistor - PCR100 - Krohn-Hite Corporation
Specs
Type Standard; Resistance
Special Features Precision Measurements or Calibrator; Stand Alone or Bench; NIST Traceability; Suitable for DC Applications
Temperature Coefficient 1.5 ±ppm/°C
View Details
Temperature Controlled Fixed Resistor - Model 456 - Isotech North America
Specs
Type Standard; Resistance; Oil Filled
Special Features Stand Alone or Bench; Suitable for AC Applications; Suitable for DC Applications
Temperature Coefficient 0.0 ±ppm/°C
View Details