Sonel Test Manual decade resistor WMGBSRM9012

Description
SRM series resistance decade boxes have been developed with laboratories and institutions requiring the most accurate readings in mind. High-precision decade boxes meet the expectations of even the most demanding customers. Applied resistors are characterized by excellent accuracy and long-term stability. Descriptions on the housing clearly inform the user of the set resistance value. Test jacks make it possible to connect the instrument by means of a banana plug, spade plug and insulated lead terminations. A metal housing effectively protects the instrument against mechanical damage. The housing has rubber legs that stabilize the instrument’s position on the measurement table. The resistance decade box also includes the instruction manual and calibration certificate. Features Accuracy: 0.2%. Ranges from 0.1 Ω to 111 111 111 MΩ. Easy-to-read and comprehensive graphical description of the instrument. Functional test jacks. Durable and resistant design.
Datasheet
Description
SRM series resistance decade boxes have been developed with laboratories and institutions requiring the most accurate readings in mind. High-precision decade boxes meet the expectations of even the most demanding customers. Applied resistors are characterized by excellent accuracy and long-term stability. Descriptions on the housing clearly inform the user of the set resistance value. Test jacks make it possible to connect the instrument by means of a banana plug, spade plug and insulated lead terminations. A metal housing effectively protects the instrument against mechanical damage. The housing has rubber legs that stabilize the instrument’s position on the measurement table. The resistance decade box also includes the instruction manual and calibration certificate. Features Accuracy: 0.2%. Ranges from 0.1 Ω to 111 111 111 MΩ. Easy-to-read and comprehensive graphical description of the instrument. Functional test jacks. Durable and resistant design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual decade resistor - WMGBSRM9012 - Sonel Test
Santa Clara, CA, United States
Manual decade resistor
WMGBSRM9012
Manual decade resistor WMGBSRM9012
SRM series resistance decade boxes have been developed with laboratories and institutions requiring the most accurate readings in mind. High-precision decade boxes meet the expectations of even the most demanding customers. Applied resistors are characterized by excellent accuracy and long-term stability. Descriptions on the housing clearly inform the user of the set resistance value. Test jacks make it possible to connect the instrument by means of a banana plug, spade plug and insulated lead terminations. A metal housing effectively protects the instrument against mechanical damage. The housing has rubber legs that stabilize the instrument’s position on the measurement table. The resistance decade box also includes the instruction manual and calibration certificate. Features Accuracy: 0.2%. Ranges from 0.1 Ω to 111 111 111 MΩ. Easy-to-read and comprehensive graphical description of the instrument. Functional test jacks. Durable and resistant design.

SRM series resistance decade boxes have been developed with laboratories and institutions requiring the most accurate readings in mind. High-precision decade boxes meet the expectations of even the most demanding customers. Applied resistors are characterized by excellent accuracy and long-term stability.

Descriptions on the housing clearly inform the user of the set resistance value. Test jacks make it possible to connect the instrument by means of a banana plug, spade plug and insulated lead terminations.

A metal housing effectively protects the instrument against mechanical damage. The housing has rubber legs that stabilize the instrument’s position on the measurement table. The resistance decade box also includes the instruction manual and calibration certificate.


Features


  • Accuracy: 0.2%.
  • Ranges from 0.1 Ω to 111 111 111 MΩ.
  • Easy-to-read and comprehensive graphical description of the instrument.
  • Functional test jacks.
  • Durable and resistant design.
Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Resistance Standards and Decades
Product Number WMGBSRM9012
Product Name Manual decade resistor
Type Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 5377490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Resistance
View Details
100 Ohm Thermally Stable Current Resistor - PCR100 - Krohn-Hite Corporation
Specs
Type Standard; Resistance
Special Features Precision Measurements or Calibrator; Stand Alone or Bench; NIST Traceability; Suitable for DC Applications
Temperature Coefficient 1.5 ±ppm/°C
View Details
Decade Resistance Selector - Dec-Ranger™ - 3416 - Ohmite Manufacturing Co.
Specs
Type DecadeBox; Resistance
Special Features Stand Alone or Bench
Decades 6
View Details