Fluke Standard 742A-1

Description
The 742A-1 is a used Resistance Standard from Fluke. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Convenient air resistors don’t require oil or air baths Calibrate resistance thermometers and other devices Easily transported for on-site resistance calibration The Fluke 742A Series covers values from 1 ohm all the way to 10 megohm. These are the finest-quality air resistors you can buy. They’re durable, easy to maintain, and easy to use. Their excellent temperature stability allows them to be used from 18°C to 28°C with typically less than 2 ppm degradation. Using the calibration table supplied with the standards, which lists corrections in 0.5°C increments, this uncertainty can be reduced to near zero.
Datasheet
Description
The 742A-1 is a used Resistance Standard from Fluke. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Convenient air resistors don’t require oil or air baths Calibrate resistance thermometers and other devices Easily transported for on-site resistance calibration The Fluke 742A Series covers values from 1 ohm all the way to 10 megohm. These are the finest-quality air resistors you can buy. They’re durable, easy to maintain, and easy to use. Their excellent temperature stability allows them to be used from 18°C to 28°C with typically less than 2 ppm degradation. Using the calibration table supplied with the standards, which lists corrections in 0.5°C increments, this uncertainty can be reduced to near zero.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard 742A-1
The 742A-1 is a used Resistance Standard from Fluke. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Convenient air resistors don’t require oil or air baths Calibrate resistance thermometers and other devices Easily transported for on-site resistance calibration The Fluke 742A Series covers values from 1 ohm all the way to 10 megohm. These are the finest-quality air resistors you can buy. They’re durable, easy to maintain, and easy to use. Their excellent temperature stability allows them to be used from 18°C to 28°C with typically less than 2 ppm degradation. Using the calibration table supplied with the standards, which lists corrections in 0.5°C increments, this uncertainty can be reduced to near zero.

The 742A-1 is a used Resistance Standard from Fluke. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers.

Additional Features:

  • Convenient air resistors don’t require oil or air baths
  • Calibrate resistance thermometers and other devices
  • Easily transported for on-site resistance calibration

The Fluke 742A Series covers values from 1 ohm all the way to 10 megohm. These are the finest-quality air resistors you can buy. They’re durable, easy to maintain, and easy to use.
Their excellent temperature stability allows them to be used from 18°C to 28°C with typically less than 2 ppm degradation. Using the calibration table supplied with the standards, which lists corrections in 0.5°C increments, this uncertainty can be reduced to near zero.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Resistance Standards and Decades
Product Number 742A-1
Product Name Standard
Type Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 3014894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Resistance
View Details
Resistance Selector - Ohm-Ranger® - 3430 - Ohmite Manufacturing Co.
Specs
Type DecadeBox; Resistance
Special Features Stand Alone or Bench
Decades 7
View Details
Temperature Controlled Fixed Resistor - Model 456 - Isotech North America
Specs
Type Standard; Resistance; Oil Filled
Special Features Stand Alone or Bench; Suitable for AC Applications; Suitable for DC Applications
Temperature Coefficient 0.0 ±ppm/°C
View Details
Intrinsically Safe Process Calibrator - MC2-IS - Beamex Oy Ab
Specs
Type Current (optional feature); Resistance (optional feature); Voltage (optional feature); RTD Simulator (optional feature)
Special Features Component; Precision Measurements or Calibrator; Programmable or Computer Interface (optional feature); Working or Reference Standard; Suitable for DC Applications
Operating Temperature -10 to 50 C (14 to 122 F)
View Details