Banana Jack Connector Standard Banana Solder Red
CONNECTOR, 4MM JACK, 24A, RED; Gender:Jack; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Through Hole; Product Range:-RoHS Compliant: Yes
CONN, BANANA, JACK, 24A, TH, RED ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501-73099-2-ND | 37AH8855 | 39AH6481 |
| Product Name | Jacks, Plugs | Connector, 4Mm Jack, 24A, Red; Gender Pomona | Conn, Banana, Jack, 24A, Th, Red Rohs Compliant Pomona |
| Connector Type | Banana Plug | ||
| Gender | Female / Jack | Female / Jack | |
| Mounting | Panel Mount, Through Hole, Right Angle | PCB Mount |