Pomona Electronics Jacks, Plugs 73098-2

Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Red
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-73098-2-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-73098-2-ND
Jacks, Plugs 501-73098-2-ND
Banana Jack Connector Standard Banana Threaded, External (Nut) Red

Banana Jack Connector Standard Banana Threaded, External (Nut) Red

Buy Now Datasheet
Connector, 4Mm Jack, 32A, Red; Gender Pomona - 37AH8852 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 4Mm Jack, 32A, Red; Gender Pomona
37AH8852
Connector, 4Mm Jack, 32A, Red; Gender Pomona 37AH8852
CONNECTOR, 4MM JACK, 32A, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Stud; Product Range:- RoHS Compliant: Yes

CONNECTOR, 4MM JACK, 32A, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Stud; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-73098-2-ND 37AH8852
Product Name Jacks, Plugs Connector, 4Mm Jack, 32A, Red; Gender Pomona
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Headers, Plugs and Sockets - 2171-NECC-L8G5-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 28 AWG
View Details