Pomona Electronics Jacks, Plugs 73092-4

Description
Banana Plug, Stackable Connector Standard Banana Solderless Yellow
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Standard Banana Solderless Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1909-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1909-ND
Jacks, Plugs 501-1909-ND
Banana Plug, Stackable Connector Standard Banana Solderless Yellow

Banana Plug, Stackable Connector Standard Banana Solderless Yellow

Buy Now Datasheet
Jacks, Plugs - 73092-4 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
73092-4
Jacks, Plugs 73092-4
CONN BANANA PLUG STACK SLDRLESS

CONN BANANA PLUG STACK SLDRLESS

Supplier's Site Datasheet
4Mm Banana Plug, Stacking, 36A, Yellow; Gender Pomona - 25AC2363 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, Stacking, 36A, Yellow; Gender Pomona
25AC2363
4Mm Banana Plug, Stacking, 36A, Yellow; Gender Pomona 25AC2363
4MM BANANA PLUG, STACKING, 36A, YELLOW; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass, Steel RoHS Compliant: Yes

4MM BANANA PLUG, STACKING, 36A, YELLOW; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass, Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1909-ND 73092-4 25AC2363
Product Name Jacks, Plugs Jacks, Plugs 4Mm Banana Plug, Stacking, 36A, Yellow; Gender Pomona
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Solder Cup - A25001-004 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details