Pomona Electronics Jacks, Plugs 73090-9

Description
Banana Plug Connector Standard Banana Solderless White
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Solderless White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1904-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1904-ND
Jacks, Plugs 501-1904-ND
Banana Plug Connector Standard Banana Solderless White

Banana Plug Connector Standard Banana Solderless White

Buy Now Datasheet
4Mm Banana Plug, 20A, Push Lock, White; Gender Pomona - 25AC2358 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, 20A, Push Lock, White; Gender Pomona
25AC2358
4Mm Banana Plug, 20A, Push Lock, White; Gender Pomona 25AC2358
4MM BANANA PLUG, 20A, PUSH LOCK, WHITE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass, Steel RoHS Compliant: Yes

4MM BANANA PLUG, 20A, PUSH LOCK, WHITE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass, Steel RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - 73090-9 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
73090-9
Jacks, Plugs 73090-9
CONN BANANA PLUG SLDRLESS WHITE

CONN BANANA PLUG SLDRLESS WHITE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1904-ND 25AC2358 73090-9
Product Name Jacks, Plugs 4Mm Banana Plug, 20A, Push Lock, White; Gender Pomona Jacks, Plugs
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Cable Mount Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Cable Connectors - NCS-FCB-R600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details