Pomona Electronics Terminal Adapters 73085-2

Description
Terminal Adapter Connector Male Threaded Terminal, 10-32 To Banana Jack
Request a Quote Datasheet
Description
Terminal Adapter Connector Male Threaded Terminal, 10-32 To Banana Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Adapters - 501-1288-ND - DigiKey
Thief River Falls, MN, United States
Terminal Adapters
501-1288-ND
Terminal Adapters 501-1288-ND
Terminal Adapter Connector Male Threaded Terminal, 10-32 To Banana Jack

Terminal Adapter Connector Male Threaded Terminal, 10-32 To Banana Jack

Buy Now Datasheet
Adapter, 10-32 Terminal Plug-Banana Jack; Inter Series Connector A Pomona - 07AH5309 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, 10-32 Terminal Plug-Banana Jack; Inter Series Connector A Pomona
07AH5309
Adapter, 10-32 Terminal Plug-Banana Jack; Inter Series Connector A Pomona 07AH5309
ADAPTER, 10-32 TERMINAL PLUG-BANANA JACK; Inter Series Connector A:10-32 Male Threaded Terminal; Convert From Positions:1Ways; Convert From Gender:Plug; Inter Series Connector B:Banana; Convert To Positions:1Ways; Convert To RoHS Compliant: Yes

ADAPTER, 10-32 TERMINAL PLUG-BANANA JACK; Inter Series Connector A:10-32 Male Threaded Terminal; Convert From Positions:1Ways; Convert From Gender:Plug; Inter Series Connector B:Banana; Convert To Positions:1Ways; Convert To RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Jack, Male 10-32, Red - 70197439 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Jack, Male 10-32, Red
70197439
Terminal Jack, Male 10-32, Red 70197439
Adapter Provides an Easy and Quick Banana Jack Connection By Replacing the Screw in a Terminal Strip or Control Panel Allows a Standard Sheathed or Unsheathed Banana Plug/Patch Cord to Securely Connect to a Terminal Strip Helps to Avoid Accidental Arc-Over By Eliminating the Usage of Alligator Clips, or Test Probe “Slip Offs” During Measurement Applications Perfect for Use with Model 73087 JumperTest Lead Sets in Peer-Checking System Test Sequences

  • Adapter Provides an Easy and Quick Banana Jack Connection By Replacing the Screw in a Terminal Strip or Control Panel
  • Allows a Standard Sheathed or Unsheathed Banana Plug/Patch Cord to Securely Connect to a Terminal Strip
  • Helps to Avoid Accidental Arc-Over By Eliminating the Usage of Alligator Clips, or Test Probe “Slip Offs” During Measurement Applications
  • Perfect for Use with Model 73087 JumperTest Lead Sets in Peer-Checking System Test Sequences
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1288-ND 07AH5309 70197439
Product Name Terminal Adapters Adapter, 10-32 Terminal Plug-Banana Jack; Inter Series Connector A Pomona Terminal Jack, Male 10-32, Red
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A220014-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details