"Cable Assembly Coaxial SMA to SMA RG-142B 12.00"" (304.80mm)"
COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Quick Connect Plug; Connector Type B:SMA Quick Connect Plug; Coaxial Cable Type:RG142B; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Brown RoHS Compliant: Yes
RF Cable Assemblies SMA Q-C PLUG TO SMA Q-C PLUG RG142 12"
CBL ASSY SMA PLUG TO PLUG 12"
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 501-2026-ND | 10R1246 | 73083-X-12 | 73083-X-12 |
| Product Name | Coaxial Cables (RF) | Coaxial Cable Assembly; Connector Type A Pomona | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | ||
| Cable Type | Coaxial | Coaxial | ||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |