Pomona Electronics Coaxial Cables (RF) 73083-BB-24

Description
"Cable Assembly Coaxial SMA to SMA RG-316 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-316 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-2025-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-2025-ND
Coaxial Cables (RF) 501-2025-ND
"Cable Assembly Coaxial SMA to SMA RG-316 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 24.00"" (609.60mm)"

Buy Now Datasheet
RF Cable Assemblies - 73083-BB-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73083-BB-24
RF Cable Assemblies 73083-BB-24
RF Cable Assemblies SMA Q-C PLUG TO SMA Q-C PLUG RG316 24"

RF Cable Assemblies SMA Q-C PLUG TO SMA Q-C PLUG RG316 24"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 73083-BB-24 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
73083-BB-24
Cable Assemblies - Coaxial Cables (RF) 73083-BB-24
CBL ASSY SMA PLUG TO PLUG 24"

CBL ASSY SMA PLUG TO PLUG 24"

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-2025-ND 73083-BB-24 73083-BB-24
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Cable Type Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NE047 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details