The Coaxial Cable Assembly, part number 10R1241, features SMA Quick-Connect Plugs on both ends and is compatible with RG142B/U and RG316/U cable types. It operates within a frequency range of DC to 4GHz and has an impedance of 50,Ѷ. The assembly is designed for applications requiring compact size and reliable performance, with precision machined connectors ensuring durability. The cable exhibits a capacitance of 29.0 pF per foot and maintains an insulation resistance of at least 1000 M,Ѷ. It can withstand temperatures from -65°C to +165°C and is constructed with materials including brass and PTFE for the connectors and insulators. Standard lengths available for this assembly range from 12 inches to 60 inches, allowing for flexibility in various applications.
"Cable Assembly Coaxial SMA to SMA RG-316 12.00"" (304.80mm)"
CBL ASSY SMA PLUG TO PLUG 12"
RF Cable Assemblies SMA Q-C PLUG TO SMA Q-C PLUG RG316 12"
COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Quick Connect Plug; Connector Type B:SMA Quick Connect Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Brown RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 501-2024-ND | 73083-BB-12 | 73083-BB-12 | 10R1241 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Coaxial Cable Assembly; Connector Type A Pomona |
| Application | RF | RF | ||
| Cable Type | Coaxial | Coaxial | ||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |