Pomona Electronics Coaxial Cables (RF) 73082-X-36

Description
"Cable Assembly Coaxial SMA to SMA RG-142B 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-142B 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 73082-X-36-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
73082-X-36-ND
Coaxial Cables (RF) 73082-X-36-ND
"Cable Assembly Coaxial SMA to SMA RG-142B 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-142B 36.00"" (914.40mm)"

Buy Now Datasheet
RF Cable Assemblies - 73082-X-36 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73082-X-36
RF Cable Assemblies 73082-X-36
RF Cable Assemblies SMA Q-CON PLUG TO SMA PLUG RG142 36"

RF Cable Assemblies SMA Q-CON PLUG TO SMA PLUG RG142 36"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 73082-X-36 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
73082-X-36
Cable Assemblies - Coaxial Cables (RF) 73082-X-36
CBL ASSY SMA PLUG TO PLUG 36"

CBL ASSY SMA PLUG TO PLUG 36"

Supplier's Site
Coaxial Cable Assembly; Connector Type A Pomona - 10R1238 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
10R1238
Coaxial Cable Assembly; Connector Type A Pomona 10R1238
COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Quick Connect Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG142B; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Brown RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Quick Connect Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG142B; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Brown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 73082-X-36-ND 73082-X-36 73082-X-36 10R1238
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cable Assembly; Connector Type A Pomona
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details