"Cable Assembly Coaxial MCX to MCX RG-179 12.00"" (304.80mm)"
RF Cable Assemblies MCX PLUG TO MCX PLUG RG179/U 75 OHM 12"
COAXIAL CABLE, RG-179B/U, 12IN, BROWN; Connector Type A:MCX Straight Plug; Connector Type B:MCX Straight Plug; Coaxial Cable Type:RG179; Impedance:75ohm; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Brown RoHS Compliant: Yes
CBL ASSY MCX PLUG TO PLUG 12"
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 73075-VV-12-ND | 73075-VV-12 | 10R1224 | 73075-VV-12 |
| Product Name | Coaxial Cables (RF) | RF Cable Assemblies | Coaxial Cable, Rg-179B/u, 12In, Brown; Connector Type A Pomona | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | ||
| Cable Type | Coaxial | Coaxial | ||
| Rated Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |