Pomona Electronics Coaxial Cables (RF) 73073-BB-6

Description
"Cable Assembly Coaxial SMB to SMB RG-316 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMB to SMB RG-316 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-2021-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-2021-ND
Coaxial Cables (RF) 501-2021-ND
"Cable Assembly Coaxial SMB to SMB RG-316 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMB to SMB RG-316 6.000"" (152.40mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 73073-BB-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
73073-BB-6
Cable Assemblies - Coaxial Cables (RF) 73073-BB-6
CBL ASSY SMB JACK TO JACK 6"

CBL ASSY SMB JACK TO JACK 6"

Supplier's Site
RF Cable Assemblies - 73073-BB-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73073-BB-6
RF Cable Assemblies 73073-BB-6
RF Cable Assemblies SMB R-A JACK TO SMB R-A JACK RG316/U 6"

RF Cable Assemblies SMB R-A JACK TO SMB R-A JACK RG316/U 6"

Buy Now Datasheet
Coaxial Cable, Rg-316, 6In, 26Awg, Brown; Connector Type A Pomona - 10R1219 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-316, 6In, 26Awg, Brown; Connector Type A Pomona
10R1219
Coaxial Cable, Rg-316, 6In, 26Awg, Brown; Connector Type A Pomona 10R1219
COAXIAL CABLE, RG-316, 6IN, 26AWG, BROWN; Connector Type A:SMB Right Angle Jack; Connector Type B:SMB Right Angle Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes

COAXIAL CABLE, RG-316, 6IN, 26AWG, BROWN; Connector Type A:SMB Right Angle Jack; Connector Type B:SMB Right Angle Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-2021-ND 73073-BB-6 73073-BB-6 10R1219
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Coaxial Cable, Rg-316, 6In, 26Awg, Brown; Connector Type A Pomona
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Cable Length 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Infotainment & Multimedia Cable Assemblies - 3-2360001-1 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023060 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details