Pomona Electronics Coaxial Cables (RF) 73069-BB-60

Description
"Cable Assembly Coaxial SMA to SMA RG-316 60.0"" (1.5m) 5.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-316 60.0"" (1.5m) 5.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-2112-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-2112-ND
Coaxial Cables (RF) 501-2112-ND
"Cable Assembly Coaxial SMA to SMA RG-316 60.0"" (1.5m) 5.0'"

"Cable Assembly Coaxial SMA to SMA RG-316 60.0"" (1.5m) 5.0'"

Buy Now Datasheet
Coaxial Cable Assembly; Connector Type A Pomona - 10R1184 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
10R1184
Coaxial Cable Assembly; Connector Type A Pomona 10R1184
COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Brown RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Brown RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 73069-BB-60 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73069-BB-60
RF Cable Assemblies 73069-BB-60
RF Cable Assemblies SMA PLUG TO SMA R-A PLUG RG316 60"

RF Cable Assemblies SMA PLUG TO SMA R-A PLUG RG316 60"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 73069-BB-60 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
73069-BB-60
Cable Assemblies - Coaxial Cables (RF) 73069-BB-60
CBL ASSY SMA PLUG TO PLUG 5'

CBL ASSY SMA PLUG TO PLUG 5'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-2112-ND 10R1184 73069-BB-60 73069-BB-60
Product Name Coaxial Cables (RF) Coaxial Cable Assembly; Connector Type A Pomona RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Cable Length 4.92 ft (15 dm) 5 ft (15.24 dm) 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details