Pomona Electronics Coaxial Cables (RF) 73069-BB-24

Description
"Cable Assembly Coaxial SMA to SMA RG-316 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-316 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 73069-BB-24-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
73069-BB-24-ND
Coaxial Cables (RF) 73069-BB-24-ND
"Cable Assembly Coaxial SMA to SMA RG-316 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 73069-BB-24 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
73069-BB-24
Cable Assemblies - Coaxial Cables (RF) 73069-BB-24
CBL ASSY SMA PLUG TO PLUG 24"

CBL ASSY SMA PLUG TO PLUG 24"

Supplier's Site
RF Cable Assemblies - 73069-BB-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73069-BB-24
RF Cable Assemblies 73069-BB-24
RF Cable Assemblies SMA PLUG TO SMA R-A PLUG RG316 24"

RF Cable Assemblies SMA PLUG TO SMA R-A PLUG RG316 24"

Buy Now Datasheet
Coaxial Cable Assembly; Connector Type A Pomona - 10R1181 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
10R1181
Coaxial Cable Assembly; Connector Type A Pomona 10R1181
COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Brown RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Brown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 73069-BB-24-ND 73069-BB-24 73069-BB-24 10R1181
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Coaxial Cable Assembly; Connector Type A Pomona
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/304-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers