Pomona Electronics Coaxial Cables (RF) 73067-BB-12

Description
"Cable Assembly Coaxial MCX to MCX RG-316 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to MCX RG-316 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-2014-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-2014-ND
Coaxial Cables (RF) 501-2014-ND
"Cable Assembly Coaxial MCX to MCX RG-316 12.00"" (304.80mm)"

"Cable Assembly Coaxial MCX to MCX RG-316 12.00"" (304.80mm)"

Buy Now Datasheet
RF Cable Assemblies - 73067-BB-12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73067-BB-12
RF Cable Assemblies 73067-BB-12
RF Cable Assemblies MCX PLUG TO MCX PLUG RG316/U 12 INCH

RF Cable Assemblies MCX PLUG TO MCX PLUG RG316/U 12 INCH

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 73067-BB-12 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
73067-BB-12
Cable Assemblies - Coaxial Cables (RF) 73067-BB-12
CBL ASSY MCX PLUG TO PLUG 12"

CBL ASSY MCX PLUG TO PLUG 12"

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-2014-ND 73067-BB-12 73067-BB-12
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details