Pomona Electronics Coaxial Cable Assembly; Connector Type A Pomona 73063-BB-36

Description
COAXIAL CABLE ASSEMBLY; Connector Type A:MMCX Straight Plug; Connector Type B:MMCX Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Brown RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE ASSEMBLY; Connector Type A:MMCX Straight Plug; Connector Type B:MMCX Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Brown RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable Assembly; Connector Type A Pomona - 10R1158 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
10R1158
Coaxial Cable Assembly; Connector Type A Pomona 10R1158
COAXIAL CABLE ASSEMBLY; Connector Type A:MMCX Straight Plug; Connector Type B:MMCX Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Brown RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:MMCX Straight Plug; Connector Type B:MMCX Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Brown RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 73063-BB-36 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73063-BB-36
RF Cable Assemblies 73063-BB-36
RF Cable Assemblies MMCX PLUG TO MMCX PLUG RG316/U 36"

RF Cable Assemblies MMCX PLUG TO MMCX PLUG RG316/U 36"

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies
Product Number 10R1158 73063-BB-36
Product Name Coaxial Cable Assembly; Connector Type A Pomona RF Cable Assemblies
Cable Type Coaxial
Cable Length 2.95 ft (9 dm) 3 ft (9.14 dm)
Connector Type MMCX Straight Plug
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details