Pomona Electronics Oscilloscope Probe, 500Mhz, 10 Pomona 72942

Description
OSCILLOSCOPE PROBE, 500MHZ, 10:1, 600V ROHS COMPLIANT: YES
Datasheet
Description
OSCILLOSCOPE PROBE, 500MHZ, 10:1, 600V ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probe, 500Mhz, 10 Pomona - 51AH8049 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Probe, 500Mhz, 10 Pomona
51AH8049
Oscilloscope Probe, 500Mhz, 10 Pomona 51AH8049
OSCILLOSCOPE PROBE, 500MHZ, 10:1, 600V ROHS COMPLIANT: YES

OSCILLOSCOPE PROBE, 500MHZ, 10:1, 600V ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Test Probes
72942
Test Probes 72942
Test Probes PROBE & LEAD KIT FOR PORTABLE SCOPES

Test Probes PROBE & LEAD KIT FOR PORTABLE SCOPES

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 51AH8049 72942
Product Name Oscilloscope Probe, 500Mhz, 10 Pomona Test Probes
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

0.100
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Probes - 1247406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details