Pomona Electronics Test Plugs & Test Jacks 72927-C-40

Description
Test Plugs & Test Jacks Insulated BNC (M) / 4mm Plugs 40" long
Datasheet
Description
Test Plugs & Test Jacks Insulated BNC (M) / 4mm Plugs 40" long
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
72927-C-40
Test Plugs & Test Jacks 72927-C-40
Test Plugs & Test Jacks Insulated BNC (M) / 4mm Plugs 40" long

Test Plugs & Test Jacks Insulated BNC (M) / 4mm Plugs 40" long

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number 72927-C-40
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details