Pomona Electronics STACKING 2MM SAFETY SHEATHED PATCH CORD, PVC, 39IN (100CM), (RED) 72920-39-2

Description
Multi-stacking 2mm safety sheathed male/male patch cords, PVC. Rating: 600 V CAT II, 10 A Max. Use with new SMD 2mm test probes and alligator clips. Beryllium copper plug springs for durability and long life.
Description
Multi-stacking 2mm safety sheathed male/male patch cords, PVC. Rating: 600 V CAT II, 10 A Max. Use with new SMD 2mm test probes and alligator clips. Beryllium copper plug springs for durability and long life.

Suppliers

Company
Product
Description
Supplier Links
STACKING 2MM SAFETY SHEATHED PATCH CORD, PVC, 39IN (100CM), (RED) - 70197294 - Allied Electronics, Inc.
Fort Worth, TX, USA
STACKING 2MM SAFETY SHEATHED PATCH CORD, PVC, 39IN (100CM), (RED)
70197294
STACKING 2MM SAFETY SHEATHED PATCH CORD, PVC, 39IN (100CM), (RED) 70197294
Multi-stacking 2mm safety sheathed male/male patch cords, PVC. Rating: 600 V CAT II, 10 A Max. Use with new SMD 2mm test probes and alligator clips. Beryllium copper plug springs for durability and long life.

Multi-stacking 2mm safety sheathed male/male patch cords, PVC. Rating: 600 V CAT II, 10 A Max. Use with new SMD 2mm test probes and alligator clips.
Beryllium copper plug springs for durability and long life.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197294
Product Name STACKING 2MM SAFETY SHEATHED PATCH CORD, PVC, 39IN (100CM), (RED)
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details