Pomona Electronics Jacks, Plugs 72912-2

Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Red
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1188-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1188-ND
Jacks, Plugs 501-1188-ND
Banana Jack Connector Standard Banana Threaded, External (Nut) Red

Banana Jack Connector Standard Banana Threaded, External (Nut) Red

Buy Now Datasheet
Jacks, Plugs - 72912-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
72912-2
Jacks, Plugs 72912-2
CONN BANANA JACK THRD RED

CONN BANANA JACK THRD RED

Supplier's Site Datasheet
Banana Jack, 36A, Stud, Red; Gender Pomona - 74K0046 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 36A, Stud, Red; Gender Pomona
74K0046
Banana Jack, 36A, Stud, Red; Gender Pomona 74K0046
BANANA JACK, 36A, STUD, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes

BANANA JACK, 36A, STUD, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
PANEL MT IEC1010 4MM (0.16IN) JACK FOR SHEATHED PLUG,10/PKG (RED) - 70197275 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL MT IEC1010 4MM (0.16IN) JACK FOR SHEATHED PLUG,10/PKG (RED)
70197275
PANEL MT IEC1010 4MM (0.16IN) JACK FOR SHEATHED PLUG,10/PKG (RED) 70197275
Material : Gold-plated nickel (72912 and 72913). Rating : 1000 V Cat. III, 36 A Max.

Material : Gold-plated nickel (72912 and 72913). Rating : 1000 V Cat. III, 36 A Max.

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1188-ND 72912-2 74K0046 70197275
Product Name Jacks, Plugs Jacks, Plugs Banana Jack, 36A, Stud, Red; Gender Pomona PANEL MT IEC1010 4MM (0.16IN) JACK FOR SHEATHED PLUG,10/PKG (RED)
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data