Pomona Electronics MINI SMD GRABBER TEST CLIPS, (RED) 72906-2

Description
Designed for easy attachment to SMD chips with pitches down to 0.032" (0.80 mm). Insulated shaft can be bent up to 36 degrees for versatile attachment in awkward locations or close proximity to other clips. Rotating jaws increase versatility in connection and stacking. Thin (3 mm) profile allows close placement to adjacent clips. Compatible with leads with 0.8 mm female connectors. Order Pomona model number 72905-0 for clip lead for SMD Mini Grabber—0.8 mm female/4 mm female (black) or 72905-2 (red) for easy attachment to standard test leads.
Description
Designed for easy attachment to SMD chips with pitches down to 0.032" (0.80 mm). Insulated shaft can be bent up to 36 degrees for versatile attachment in awkward locations or close proximity to other clips. Rotating jaws increase versatility in connection and stacking. Thin (3 mm) profile allows close placement to adjacent clips. Compatible with leads with 0.8 mm female connectors. Order Pomona model number 72905-0 for clip lead for SMD Mini Grabber—0.8 mm female/4 mm female (black) or 72905-2 (red) for easy attachment to standard test leads.

Suppliers

Company
Product
Description
Supplier Links
MINI SMD GRABBER TEST CLIPS, (RED) - 70197306 - Allied Electronics, Inc.
Fort Worth, TX, USA
MINI SMD GRABBER TEST CLIPS, (RED)
70197306
MINI SMD GRABBER TEST CLIPS, (RED) 70197306
Designed for easy attachment to SMD chips with pitches down to 0.032" (0.80 mm). Insulated shaft can be bent up to 36 degrees for versatile attachment in awkward locations or close proximity to other clips. Rotating jaws increase versatility in connection and stacking. Thin (3 mm) profile allows close placement to adjacent clips. Compatible with leads with 0.8 mm female connectors. Order Pomona model number 72905-0 for clip lead for SMD Mini Grabber—0.8 mm female/4 mm female (black) or 72905-2 (red) for easy attachment to standard test leads.

Designed for easy attachment to SMD chips with pitches down to 0.032" (0.80 mm). Insulated shaft can be bent up to 36 degrees for versatile attachment in awkward locations or close proximity to other clips. Rotating jaws increase versatility in connection and stacking. Thin (3 mm) profile allows close placement to adjacent clips. Compatible with leads with 0.8 mm female connectors. Order Pomona model number 72905-0 for clip lead for SMD Mini Grabber—0.8 mm female/4 mm female (black) or 72905-2 (red) for easy attachment to standard test leads.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70197306
Product Name MINI SMD GRABBER TEST CLIPS, (RED)
Voltage Rating 33 to 70 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers