Fluke Process Calibrator 725EX

Description
The 725EX is a process calibrator from Fluke. Features: Intrinsically safe multifunction process calibrator Features ATEX II 1 G Ex ia IIB 171°C KEMA 04ATEX 1303X compliant Meets I.S. Class I, Division 1 Groups B-D, 171°C compliance standards Measures volts DC, mA, RTDs, thermocouples, frequency, and ohms Sources or simulates volts DC, mA, RTDs, thermocouples, frequency and ohms Pressure switch test function to capture set, reset, and deadband values Small, streamlined shape, and rugged, reliable design that stands up to field use Simple, push-button user interface for easy operation Provides two-channel simultaneous source and measure capability to calibrate transmitters Powers transmitters during test using loop supply Stores frequently-used test setups for later use Measures pressure to 3,000 psi/200 bar using any of the eight intrinsically safe Fluke 700PEx Pressure Modules to calibrate pressure transmitters and I/P devices Specifications: Ramp functions - Source functions - Voltage, current, resistance, frequency, temperature, Ramps - Slow ramp, Fast ramp, 25% step-ramp Loop power function - Voltage - 12 V, Accuracy - 10%, Maximum current - 22 mA, short circuit protected Step functions - Source functions - Voltage, current, resistance, frequency, temperature, Steps - 25% of range, 100% of range The 725Ex is an intrinsically safe multifunction process calibrator for use in explosion endangered areas. It is powerful, yet easy to use. Combine the 725EX with any of the eight Fluke 700PEx Pressure Modules (sold separately), and you’ll be able to calibrate almost any process instrument likely to need service in an area where explosive gasses may be present. The 725EX sources and measures almost all process parameters including mA, volts, temperature (RTDs and thermocouples), frequency, ohms, and pressure, using optional pressure modules. Its split display lets you view input and output values simultaneously to calibrate transmitters. For valve and I/P tests, you can source mA while measuring pressure. The 725Ex has auto-stepping and auto-ramping for remote testing, plus 25% stepping for fast linearity tests. From the moment you pick it up, the Fluke 725Ex is ready to perform. Its simple controls, without menus, make operation easy. Its memory functions make set up fast. And its rugged design lets it work as hard as you do.
Datasheet
Description
The 725EX is a process calibrator from Fluke. Features: Intrinsically safe multifunction process calibrator Features ATEX II 1 G Ex ia IIB 171°C KEMA 04ATEX 1303X compliant Meets I.S. Class I, Division 1 Groups B-D, 171°C compliance standards Measures volts DC, mA, RTDs, thermocouples, frequency, and ohms Sources or simulates volts DC, mA, RTDs, thermocouples, frequency and ohms Pressure switch test function to capture set, reset, and deadband values Small, streamlined shape, and rugged, reliable design that stands up to field use Simple, push-button user interface for easy operation Provides two-channel simultaneous source and measure capability to calibrate transmitters Powers transmitters during test using loop supply Stores frequently-used test setups for later use Measures pressure to 3,000 psi/200 bar using any of the eight intrinsically safe Fluke 700PEx Pressure Modules to calibrate pressure transmitters and I/P devices Specifications: Ramp functions - Source functions - Voltage, current, resistance, frequency, temperature, Ramps - Slow ramp, Fast ramp, 25% step-ramp Loop power function - Voltage - 12 V, Accuracy - 10%, Maximum current - 22 mA, short circuit protected Step functions - Source functions - Voltage, current, resistance, frequency, temperature, Steps - 25% of range, 100% of range The 725Ex is an intrinsically safe multifunction process calibrator for use in explosion endangered areas. It is powerful, yet easy to use. Combine the 725EX with any of the eight Fluke 700PEx Pressure Modules (sold separately), and you’ll be able to calibrate almost any process instrument likely to need service in an area where explosive gasses may be present. The 725EX sources and measures almost all process parameters including mA, volts, temperature (RTDs and thermocouples), frequency, ohms, and pressure, using optional pressure modules. Its split display lets you view input and output values simultaneously to calibrate transmitters. For valve and I/P tests, you can source mA while measuring pressure. The 725Ex has auto-stepping and auto-ramping for remote testing, plus 25% stepping for fast linearity tests. From the moment you pick it up, the Fluke 725Ex is ready to perform. Its simple controls, without menus, make operation easy. Its memory functions make set up fast. And its rugged design lets it work as hard as you do.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Calibrator - 725EX - ValueTronics International, Inc.
Elgin, IL, USA
Process Calibrator
725EX
Process Calibrator 725EX
The 725EX is a process calibrator from Fluke. Features: Intrinsically safe multifunction process calibrator Features ATEX II 1 G Ex ia IIB 171°C KEMA 04ATEX 1303X compliant Meets I.S. Class I, Division 1 Groups B-D, 171°C compliance standards Measures volts DC, mA, RTDs, thermocouples, frequency, and ohms Sources or simulates volts DC, mA, RTDs, thermocouples, frequency and ohms Pressure switch test function to capture set, reset, and deadband values Small, streamlined shape, and rugged, reliable design that stands up to field use Simple, push-button user interface for easy operation Provides two-channel simultaneous source and measure capability to calibrate transmitters Powers transmitters during test using loop supply Stores frequently-used test setups for later use Measures pressure to 3,000 psi/200 bar using any of the eight intrinsically safe Fluke 700PEx Pressure Modules to calibrate pressure transmitters and I/P devices Specifications: Ramp functions - Source functions - Voltage, current, resistance, frequency, temperature, Ramps - Slow ramp, Fast ramp, 25% step-ramp Loop power function - Voltage - 12 V, Accuracy - 10%, Maximum current - 22 mA, short circuit protected Step functions - Source functions - Voltage, current, resistance, frequency, temperature, Steps - 25% of range, 100% of range The 725Ex is an intrinsically safe multifunction process calibrator for use in explosion endangered areas. It is powerful, yet easy to use. Combine the 725EX with any of the eight Fluke 700PEx Pressure Modules (sold separately), and you’ll be able to calibrate almost any process instrument likely to need service in an area where explosive gasses may be present. The 725EX sources and measures almost all process parameters including mA, volts, temperature (RTDs and thermocouples), frequency, ohms, and pressure, using optional pressure modules. Its split display lets you view input and output values simultaneously to calibrate transmitters. For valve and I/P tests, you can source mA while measuring pressure. The 725Ex has auto-stepping and auto-ramping for remote testing, plus 25% stepping for fast linearity tests. From the moment you pick it up, the Fluke 725Ex is ready to perform. Its simple controls, without menus, make operation easy. Its memory functions make set up fast. And its rugged design lets it work as hard as you do.

The 725EX is a process calibrator from Fluke.

Features:

  • Intrinsically safe multifunction process calibrator
  • Features ATEX II 1 G Ex ia IIB 171°C KEMA 04ATEX 1303X compliant
  • Meets I.S. Class I, Division 1 Groups B-D, 171°C compliance standards
  • Measures volts DC, mA, RTDs, thermocouples, frequency, and ohms
  • Sources or simulates volts DC, mA, RTDs, thermocouples, frequency and ohms
  • Pressure switch test function to capture set, reset, and deadband values
  • Small, streamlined shape, and rugged, reliable design that stands up to field use
  • Simple, push-button user interface for easy operation
  • Provides two-channel simultaneous source and measure capability to calibrate transmitters
  • Powers transmitters during test using loop supply
  • Stores frequently-used test setups for later use
  • Measures pressure to 3,000 psi/200 bar using any of the eight intrinsically safe Fluke 700PEx Pressure Modules to calibrate pressure transmitters and I/P devices

Specifications:

  • Ramp functions - Source functions - Voltage, current, resistance, frequency, temperature, Ramps - Slow ramp, Fast ramp, 25% step-ramp
  • Loop power function - Voltage - 12 V, Accuracy - 10%, Maximum current - 22 mA, short circuit protected
  • Step functions - Source functions - Voltage, current, resistance, frequency, temperature, Steps - 25% of range, 100% of range

The 725Ex is an intrinsically safe multifunction process calibrator for use in explosion endangered areas. It is powerful, yet easy to use. Combine the 725EX with any of the eight Fluke 700PEx Pressure Modules (sold separately), and you’ll be able to calibrate almost any process instrument likely to need service in an area where explosive gasses may be present. The 725EX sources and measures almost all process parameters including mA, volts, temperature (RTDs and thermocouples), frequency, ohms, and pressure, using optional pressure modules. Its split display lets you view input and output values simultaneously to calibrate transmitters. For valve and I/P tests, you can source mA while measuring pressure. The 725Ex has auto-stepping and auto-ramping for remote testing, plus 25% stepping for fast linearity tests. From the moment you pick it up, the Fluke 725Ex is ready to perform. Its simple controls, without menus, make operation easy. Its memory functions make set up fast. And its rugged design lets it work as hard as you do.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 725EX
Product Name Process Calibrator
Environmental Properties Pressure / Vacuum; RTD, Thermistor; Thermocouple; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Calibration Kit - W Band - WR-10 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 7.50E10 to 1.10E11 Hz
View Details