Fluke Temperature Calibrator 724

Description
The 724 is a temperature calibrator from Fluke. Additional Features: Now you can carry one tool to expertly test all the temperature sensors and transmitters in your plant. The Fluke 724 is the master’s answer to temperature calibration. The Fluke 724 can measure and source 10 thermocouple types and 7 RTD types, plus volts and ohms. The Fluke 724 even handles high-speed pulsed RTD circuits and provides loop power. The dual line measure/source display lets you source temperature and view loop current at the same time. With its simple, “no menus” controls, the Fluke 724 is easy to operate, too. Easy to read dual display lets you view input and output simultaneously Measure RTDs, thermocouples, ohms, and volts to test sensors and transmitters Source/simulate thermocouples, RTDs, volts, and ohms to calibrate transmitters Perform fast linearity tests with 25% and 100% steps Execute remote tests with auto step and auto ramp Power transmitters during test using loop power supply with simultaneous mA measurement Store frequently-used test setups for later use Compact, streamlined shape makes it easy to carry Rugged, reliable design stands up to field use Backlight lets you work in poor light Large battery capacity of four AA cells Battery door for easy changes Included: AC70A Test Clips One pair of stackable test leads TL75 Test Leads CE and CSA Markings Manuals in English, French, German, Spanish, Italian, Portugese, Korean, Chinese and Japanese Users manuals on CD-ROM The new Fluke 724 Temperature Calibrator is a powerful yet easy-to-use calibrator. Use the measure and source functions to test and calibrate almost any temperature instrument.
Datasheet
Description
The 724 is a temperature calibrator from Fluke. Additional Features: Now you can carry one tool to expertly test all the temperature sensors and transmitters in your plant. The Fluke 724 is the master’s answer to temperature calibration. The Fluke 724 can measure and source 10 thermocouple types and 7 RTD types, plus volts and ohms. The Fluke 724 even handles high-speed pulsed RTD circuits and provides loop power. The dual line measure/source display lets you source temperature and view loop current at the same time. With its simple, “no menus” controls, the Fluke 724 is easy to operate, too. Easy to read dual display lets you view input and output simultaneously Measure RTDs, thermocouples, ohms, and volts to test sensors and transmitters Source/simulate thermocouples, RTDs, volts, and ohms to calibrate transmitters Perform fast linearity tests with 25% and 100% steps Execute remote tests with auto step and auto ramp Power transmitters during test using loop power supply with simultaneous mA measurement Store frequently-used test setups for later use Compact, streamlined shape makes it easy to carry Rugged, reliable design stands up to field use Backlight lets you work in poor light Large battery capacity of four AA cells Battery door for easy changes Included: AC70A Test Clips One pair of stackable test leads TL75 Test Leads CE and CSA Markings Manuals in English, French, German, Spanish, Italian, Portugese, Korean, Chinese and Japanese Users manuals on CD-ROM The new Fluke 724 Temperature Calibrator is a powerful yet easy-to-use calibrator. Use the measure and source functions to test and calibrate almost any temperature instrument.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Calibrator - 724 - ValueTronics International, Inc.
Elgin, IL, USA
Temperature Calibrator
724
Temperature Calibrator 724
The 724 is a temperature calibrator from Fluke. Additional Features: Now you can carry one tool to expertly test all the temperature sensors and transmitters in your plant. The Fluke 724 is the master’s answer to temperature calibration. The Fluke 724 can measure and source 10 thermocouple types and 7 RTD types, plus volts and ohms. The Fluke 724 even handles high-speed pulsed RTD circuits and provides loop power. The dual line measure/source display lets you source temperature and view loop current at the same time. With its simple, “no menus” controls, the Fluke 724 is easy to operate, too. Easy to read dual display lets you view input and output simultaneously Measure RTDs, thermocouples, ohms, and volts to test sensors and transmitters Source/simulate thermocouples, RTDs, volts, and ohms to calibrate transmitters Perform fast linearity tests with 25% and 100% steps Execute remote tests with auto step and auto ramp Power transmitters during test using loop power supply with simultaneous mA measurement Store frequently-used test setups for later use Compact, streamlined shape makes it easy to carry Rugged, reliable design stands up to field use Backlight lets you work in poor light Large battery capacity of four AA cells Battery door for easy changes Included: AC70A Test Clips One pair of stackable test leads TL75 Test Leads CE and CSA Markings Manuals in English, French, German, Spanish, Italian, Portugese, Korean, Chinese and Japanese Users manuals on CD-ROM The new Fluke 724 Temperature Calibrator is a powerful yet easy-to-use calibrator. Use the measure and source functions to test and calibrate almost any temperature instrument.

The 724 is a temperature calibrator from Fluke.

Additional Features:

  • Now you can carry one tool to expertly test all the temperature sensors and transmitters in your plant.
  • The Fluke 724 is the master’s answer to temperature calibration. The Fluke 724 can measure and source 10 thermocouple types and 7 RTD types, plus volts and ohms.
  • The Fluke 724 even handles high-speed pulsed RTD circuits and provides loop power.
  • The dual line measure/source display lets you source temperature and view loop current at the same time.
  • With its simple, “no menus” controls, the Fluke 724 is easy to operate, too.
  • Easy to read dual display lets you view input and output simultaneously
  • Measure RTDs, thermocouples, ohms, and volts to test sensors and transmitters
  • Source/simulate thermocouples, RTDs, volts, and ohms to calibrate transmitters
  • Perform fast linearity tests with 25% and 100% steps
  • Execute remote tests with auto step and auto ramp
  • Power transmitters during test using loop power supply with simultaneous mA measurement
  • Store frequently-used test setups for later use
  • Compact, streamlined shape makes it easy to carry
  • Rugged, reliable design stands up to field use
  • Backlight lets you work in poor light
  • Large battery capacity of four AA cells
  • Battery door for easy changes

Included:

  • AC70A Test Clips
  • One pair of stackable test leads
  • TL75 Test Leads
  • CE and CSA Markings
  • Manuals in English, French, German, Spanish, Italian, Portugese, Korean, Chinese and Japanese
  • Users manuals on CD-ROM

The new Fluke 724 Temperature Calibrator is a powerful yet easy-to-use calibrator. Use the measure and source functions to test and calibrate almost any temperature instrument.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 724
Product Name Temperature Calibrator
Environmental Properties RTD, Thermistor; Thermocouple; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Ambient Multi-Gas Calibration/Dilution System - Series 6100 - Environics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
User Interface Digital Front Panel
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details