Fluke Pressure Calibrator 718EX 100

Description
The 718EX 100 is a new Pressure Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Additional Features: Range: -830 mbar to 2 bar (internal sensor) Over pressure: 2x FS Resolution: 0.001 bar Accuracy: 0.05% FS Functions: Zero, Min, Max, Hold, Damp ATEX II, 1G EEx ia IIC T4 Compliant Built-in pressure/vacuum hand pump, with fine adjust vernier and bleed valve Pressure measurement to 0.05% of full span, using an internal pressure sensor Pressure measurement to 200 bar using any of eight intrinsically safe Fluke 700PEx Pressure Modules Wide range of selectable measurement units for pressure Current measurement with 0.02% accuracy and 0.001 mA resolution Pressure switch test function Min-Max Hold functions Compact size and weight Simple, push-button user interface Rugged and reliable, ideal for field use Includes: Protective Red Holster TL75 Test Leads AC72 Test Clips CD Users Manuals (English, French, German, Spanish, Italian, Dutch, Norwegian, Danish, Swedish, Finnish, Portuguese, Korean, Chinese, Japanese) Fluke 718Ex CCD content control drawing The new Fluke 718Ex 100G Intrinsically Safe Pressure Calibrator is a new, powerful intrinsically safe, self contained pressure calibrator for usage in explosion endangered areas.
Datasheet
Description
The 718EX 100 is a new Pressure Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Additional Features: Range: -830 mbar to 2 bar (internal sensor) Over pressure: 2x FS Resolution: 0.001 bar Accuracy: 0.05% FS Functions: Zero, Min, Max, Hold, Damp ATEX II, 1G EEx ia IIC T4 Compliant Built-in pressure/vacuum hand pump, with fine adjust vernier and bleed valve Pressure measurement to 0.05% of full span, using an internal pressure sensor Pressure measurement to 200 bar using any of eight intrinsically safe Fluke 700PEx Pressure Modules Wide range of selectable measurement units for pressure Current measurement with 0.02% accuracy and 0.001 mA resolution Pressure switch test function Min-Max Hold functions Compact size and weight Simple, push-button user interface Rugged and reliable, ideal for field use Includes: Protective Red Holster TL75 Test Leads AC72 Test Clips CD Users Manuals (English, French, German, Spanish, Italian, Dutch, Norwegian, Danish, Swedish, Finnish, Portuguese, Korean, Chinese, Japanese) Fluke 718Ex CCD content control drawing The new Fluke 718Ex 100G Intrinsically Safe Pressure Calibrator is a new, powerful intrinsically safe, self contained pressure calibrator for usage in explosion endangered areas.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Calibrator - 718EX 100 - ValueTronics International, Inc.
Elgin, IL, USA
Pressure Calibrator
718EX 100
Pressure Calibrator 718EX 100
The 718EX 100 is a new Pressure Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Additional Features: Range: -830 mbar to 2 bar (internal sensor) Over pressure: 2x FS Resolution: 0.001 bar Accuracy: 0.05% FS Functions: Zero, Min, Max, Hold, Damp ATEX II, 1G EEx ia IIC T4 Compliant Built-in pressure/vacuum hand pump, with fine adjust vernier and bleed valve Pressure measurement to 0.05% of full span, using an internal pressure sensor Pressure measurement to 200 bar using any of eight intrinsically safe Fluke 700PEx Pressure Modules Wide range of selectable measurement units for pressure Current measurement with 0.02% accuracy and 0.001 mA resolution Pressure switch test function Min-Max Hold functions Compact size and weight Simple, push-button user interface Rugged and reliable, ideal for field use Includes: Protective Red Holster TL75 Test Leads AC72 Test Clips CD Users Manuals (English, French, German, Spanish, Italian, Dutch, Norwegian, Danish, Swedish, Finnish, Portuguese, Korean, Chinese, Japanese) Fluke 718Ex CCD content control drawing The new Fluke 718Ex 100G Intrinsically Safe Pressure Calibrator is a new, powerful intrinsically safe, self contained pressure calibrator for usage in explosion endangered areas.

The 718EX 100 is a new Pressure Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes.

Additional Features:

  • Range: -830 mbar to 2 bar (internal sensor)
  • Over pressure: 2x FS
  • Resolution: 0.001 bar
  • Accuracy: 0.05% FS
  • Functions: Zero, Min, Max, Hold, Damp
  • ATEX II, 1G EEx ia IIC T4 Compliant
  • Built-in pressure/vacuum hand pump, with fine adjust vernier and bleed valve
  • Pressure measurement to 0.05% of full span, using an internal pressure sensor
  • Pressure measurement to 200 bar using any of eight intrinsically safe Fluke 700PEx Pressure Modules
  • Wide range of selectable measurement units for pressure
  • Current measurement with 0.02% accuracy and 0.001 mA resolution
  • Pressure switch test function
  • Min-Max Hold functions
  • Compact size and weight
  • Simple, push-button user interface
  • Rugged and reliable, ideal for field use

Includes:

  • Protective Red Holster
  • TL75 Test Leads
  • AC72 Test Clips
  • CD Users Manuals (English, French, German, Spanish, Italian, Dutch, Norwegian, Danish, Swedish, Finnish, Portuguese, Korean, Chinese, Japanese)
  • Fluke 718Ex CCD content control drawing

The new Fluke 718Ex 100G Intrinsically Safe Pressure Calibrator is a new, powerful intrinsically safe, self contained pressure calibrator for usage in explosion endangered areas.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 718EX 100
Product Name Pressure Calibrator
Physical Properties Acoustic (Microphones)
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details