The 718 300G is a new Pressure Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes.
Additional Features:
Range: -12 psi to 300 psi, (-850 mbar to 20 bar, -85 to 2068.42 kPa)
Resolution: 0.01 psi, 1 mbar, 0.1 kPa
Over pressure: 375 psi 25 bar
Functions: Zero, Min, Max, Hold, Damp
Pressure Source and Milliamp Measurement to calibrate and maintain almost any pressure device
Integrated pump is easily cleaned when accidently exposed to fluids that reduces cost of ownership and repairs and enables servicing the pump in the field
Error % calculation for quicker pass/fail decision making in the field
Best in class mA accuracy of 0.015 % for better measurement confidence and workload coverage
Min/Max/Hold to capture changing measurements
Switch test feature for quicker and more accurate pressure switch testing
Includes:
Protective Yellow Holster with test lead storage
Instructions Sheet (14 languages)
Test Leads and Alligator Clip
Two 9V alkaline batteries
The Fluke 718 300G pressure calibrator provides a total pressure calibration solution for transmitters, gauges and switches. This compact pressure calibration solution is about a third of the size of comparable instruments and weighs just one kilogram (two pounds). The unique easy to clean pump helps protect the pump from damage and provides the ability to service the pump without disassembly, even in the field.
The 718 300G is a new Pressure Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes.
Additional Features:
- Range: -12 psi to 300 psi, (-850 mbar to 20 bar, -85 to 2068.42 kPa)
- Resolution: 0.01 psi, 1 mbar, 0.1 kPa
- Over pressure: 375 psi 25 bar
- Functions: Zero, Min, Max, Hold, Damp
- Pressure Source and Milliamp Measurement to calibrate and maintain almost any pressure device
- Integrated pump is easily cleaned when accidently exposed to fluids that reduces cost of ownership and repairs and enables servicing the pump in the field
- Error % calculation for quicker pass/fail decision making in the field
- Best in class mA accuracy of 0.015 % for better measurement confidence and workload coverage
- Min/Max/Hold to capture changing measurements
- Switch test feature for quicker and more accurate pressure switch testing
Includes:
- Protective Yellow Holster with test lead storage
- Instructions Sheet (14 languages)
- Test Leads and Alligator Clip
- Two 9V alkaline batteries
The Fluke 718 300G pressure calibrator provides a total pressure calibration solution for transmitters, gauges and switches. This compact pressure calibration solution is about a third of the size of comparable instruments and weighs just one kilogram (two pounds). The unique easy to clean pump helps protect the pump from damage and provides the ability to service the pump without disassembly, even in the field.