Fluke Pressure Calibrator 718 1G

Description
The 718 1G is a new Pressure Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Additional Features: Range: -1 psi to +1 psi, -68.9 mbar to 68.9 mbar (-6.89 kPa to 6.89 kPa) Resolution: 0.0001 psi, 0.001 mbar, 0.0001 kPa Over pressure: 5x Full Scale Functions: Zero, Min, Max, Hold, Damp Pressure Source and Milliamp Measurement to calibrate and maintain almost any pressure device Integrated pump is easily cleaned when accidently exposed to fluids that reduces cost of ownership and repairs and enables servicing the pump in the field Error % calculation for quicker pass/fail decision making in the field Best in class mA accuracy of 0.015 % for better measurement confidence and workload coverage Min/Max/Hold to capture changing measurements Switch test feature for quicker and more accurate pressure switch testing Includes: Protective Yellow Holster with test lead storage Instructions Sheet (14 languages) Test Leads and Alligator Clip Two 9V alkaline batteries The Fluke 718 1G pressure calibrator provides a total pressure calibration solution for transmitters, gauges and switches. This compact pressure calibration solution is about a third of the size of comparable instruments and weighs just one kilogram (two pounds). The unique easy to clean pump helps protect the pump from damage and provides the ability to service the pump without disassembly, even in the field.
Datasheet
Description
The 718 1G is a new Pressure Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Additional Features: Range: -1 psi to +1 psi, -68.9 mbar to 68.9 mbar (-6.89 kPa to 6.89 kPa) Resolution: 0.0001 psi, 0.001 mbar, 0.0001 kPa Over pressure: 5x Full Scale Functions: Zero, Min, Max, Hold, Damp Pressure Source and Milliamp Measurement to calibrate and maintain almost any pressure device Integrated pump is easily cleaned when accidently exposed to fluids that reduces cost of ownership and repairs and enables servicing the pump in the field Error % calculation for quicker pass/fail decision making in the field Best in class mA accuracy of 0.015 % for better measurement confidence and workload coverage Min/Max/Hold to capture changing measurements Switch test feature for quicker and more accurate pressure switch testing Includes: Protective Yellow Holster with test lead storage Instructions Sheet (14 languages) Test Leads and Alligator Clip Two 9V alkaline batteries The Fluke 718 1G pressure calibrator provides a total pressure calibration solution for transmitters, gauges and switches. This compact pressure calibration solution is about a third of the size of comparable instruments and weighs just one kilogram (two pounds). The unique easy to clean pump helps protect the pump from damage and provides the ability to service the pump without disassembly, even in the field.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Calibrator - 718 1G - ValueTronics International, Inc.
Elgin, IL, USA
Pressure Calibrator
718 1G
Pressure Calibrator 718 1G
The 718 1G is a new Pressure Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Additional Features: Range: -1 psi to +1 psi, -68.9 mbar to 68.9 mbar (-6.89 kPa to 6.89 kPa) Resolution: 0.0001 psi, 0.001 mbar, 0.0001 kPa Over pressure: 5x Full Scale Functions: Zero, Min, Max, Hold, Damp Pressure Source and Milliamp Measurement to calibrate and maintain almost any pressure device Integrated pump is easily cleaned when accidently exposed to fluids that reduces cost of ownership and repairs and enables servicing the pump in the field Error % calculation for quicker pass/fail decision making in the field Best in class mA accuracy of 0.015 % for better measurement confidence and workload coverage Min/Max/Hold to capture changing measurements Switch test feature for quicker and more accurate pressure switch testing Includes: Protective Yellow Holster with test lead storage Instructions Sheet (14 languages) Test Leads and Alligator Clip Two 9V alkaline batteries The Fluke 718 1G pressure calibrator provides a total pressure calibration solution for transmitters, gauges and switches. This compact pressure calibration solution is about a third of the size of comparable instruments and weighs just one kilogram (two pounds). The unique easy to clean pump helps protect the pump from damage and provides the ability to service the pump without disassembly, even in the field.

The 718 1G is a new Pressure Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes.

Additional Features:

  • Range: -1 psi to +1 psi, -68.9 mbar to 68.9 mbar (-6.89 kPa to 6.89 kPa)
  • Resolution: 0.0001 psi, 0.001 mbar, 0.0001 kPa
  • Over pressure: 5x Full Scale
  • Functions: Zero, Min, Max, Hold, Damp
  • Pressure Source and Milliamp Measurement to calibrate and maintain almost any pressure device
  • Integrated pump is easily cleaned when accidently exposed to fluids that reduces cost of ownership and repairs and enables servicing the pump in the field
  • Error % calculation for quicker pass/fail decision making in the field
  • Best in class mA accuracy of 0.015 % for better measurement confidence and workload coverage
  • Min/Max/Hold to capture changing measurements
  • Switch test feature for quicker and more accurate pressure switch testing

Includes:

  • Protective Yellow Holster with test lead storage
  • Instructions Sheet (14 languages)
  • Test Leads and Alligator Clip
  • Two 9V alkaline batteries

The Fluke 718 1G pressure calibrator provides a total pressure calibration solution for transmitters, gauges and switches. This compact pressure calibration solution is about a third of the size of comparable instruments and weighs just one kilogram (two pounds). The unique easy to clean pump helps protect the pump from damage and provides the ability to service the pump without disassembly, even in the field.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 718 1G
Product Name Pressure Calibrator
Physical Properties Acoustic (Microphones)
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Kit - S911 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 9.00E9 Hz
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Torsion Calibrator Accessory - Model 3590-TORSION - Epsilon Technology Corp.
Specs
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details