The 717 1500G is a new Pressure Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes.
Additional Features:
Range: 0 to 1500 psi, (0 bar to 103.4 bar, 0 to 10342 kPa)
Resolution: 0.1 psi, 0.01 mbar, 1 kPa
Over pressure: 2 x full scale
Measure mA with 0.015% accuracy and 0.001 mA resolution, while sourcing 24V loop power
Measure pressure to 10,000 psi/700 bar using one of 29 Fluke 700Pxx Pressure Modules
1/8 NPT female pressure fitting
Compatible with non-corrosive Gases and liquids
Select eleven different engineering units
Zero, min, max, and hold functions
Calibrate P/I instruments with simultaneous pressure and current measurement
Pressure switch test function captures set, reset and Deadband values of a pressure switch
Error% calculation of mA measurements for quick pass-fail decisions
Long lasting battery life
Holster features test lead storage
Compatible with Toolpack magnetic hanging system
New switch test
Includes:
Protective Yellow Holster with test lead storage
Instructions Sheet (14 languages)
single 9V alkaline battery
Test Leads and Alligator Clips
The Fluke 717 Pressure Calibrators delivers outstanding performance, durability and reliability. These calibrators are compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 717s are easy to use. They are EMI tolerant, dust and splash resistant, and feature a removable battery door for quick battery changes.
The 717 1500G is a new Pressure Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes.
Additional Features:
- Range: 0 to 1500 psi, (0 bar to 103.4 bar, 0 to 10342 kPa)
- Resolution: 0.1 psi, 0.01 mbar, 1 kPa
- Over pressure: 2 x full scale
- Measure mA with 0.015% accuracy and 0.001 mA resolution, while sourcing 24V loop power
- Measure pressure to 10,000 psi/700 bar using one of 29 Fluke 700Pxx Pressure Modules
- 1/8 NPT female pressure fitting
- Compatible with non-corrosive Gases and liquids
- Select eleven different engineering units
- Zero, min, max, and hold functions
- Calibrate P/I instruments with simultaneous pressure and current measurement
- Pressure switch test function captures set, reset and Deadband values of a pressure switch
- Error% calculation of mA measurements for quick pass-fail decisions
- Long lasting battery life
- Holster features test lead storage
- Compatible with Toolpack magnetic hanging system
- New switch test
Includes:
- Protective Yellow Holster with test lead storage
- Instructions Sheet (14 languages)
- single 9V alkaline battery
- Test Leads and Alligator Clips
The Fluke 717 Pressure Calibrators delivers outstanding performance, durability and reliability. These calibrators are compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 717s are easy to use. They are EMI tolerant, dust and splash resistant, and feature a removable battery door for quick battery changes.