Fluke Pressure Calibrator 717 100G

Description
The 717 100G is a new Pressure Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Additional Features: Range: -12 to 100 psi, (-850 mbar to 7 bar, -83 to 689.48 kPa) Resolution: 0.01 psi, 0.1 mbar, 0.01 kPa Over pressure: 2 x full scale Measure mA with 0.015% accuracy and 0.001 mA resolution, while sourcing 24V loop power Measure pressure to 10,000 psi/700 bar using one of 29 Fluke 700Pxx Pressure Modules 1/8 NPT female pressure fitting Compatible with non-corrosive Gases and liquids Select eleven different engineering units Zero, min, max, and hold functions Calibrate P/I instruments with simultaneous pressure and current measurement Pressure switch test function captures set, reset and Deadband values of a pressure switch Error% calculation of mA measurements for quick pass-fail decisions Long lasting battery life Holster features test lead storage Compatible with Toolpack magnetic hanging system New switch test Includes: Protective Yellow Holster with test lead storage Instructions Sheet (14 languages) single 9V alkaline battery Test Leads and Alligator Clips The Fluke 717 100G Pressure Calibrators delivers outstanding performance, durability and reliability. These calibrators are compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 717s are easy to use. They are EMI tolerant, dust and splash resistant, and feature a removable battery door for quick battery changes.
Description
The 717 100G is a new Pressure Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Additional Features: Range: -12 to 100 psi, (-850 mbar to 7 bar, -83 to 689.48 kPa) Resolution: 0.01 psi, 0.1 mbar, 0.01 kPa Over pressure: 2 x full scale Measure mA with 0.015% accuracy and 0.001 mA resolution, while sourcing 24V loop power Measure pressure to 10,000 psi/700 bar using one of 29 Fluke 700Pxx Pressure Modules 1/8 NPT female pressure fitting Compatible with non-corrosive Gases and liquids Select eleven different engineering units Zero, min, max, and hold functions Calibrate P/I instruments with simultaneous pressure and current measurement Pressure switch test function captures set, reset and Deadband values of a pressure switch Error% calculation of mA measurements for quick pass-fail decisions Long lasting battery life Holster features test lead storage Compatible with Toolpack magnetic hanging system New switch test Includes: Protective Yellow Holster with test lead storage Instructions Sheet (14 languages) single 9V alkaline battery Test Leads and Alligator Clips The Fluke 717 100G Pressure Calibrators delivers outstanding performance, durability and reliability. These calibrators are compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 717s are easy to use. They are EMI tolerant, dust and splash resistant, and feature a removable battery door for quick battery changes.

Suppliers

Company
Product
Description
Supplier Links
Pressure Calibrator - 717 100G - ValueTronics International, Inc.
Elgin, IL, USA
Pressure Calibrator
717 100G
Pressure Calibrator 717 100G
The 717 100G is a new Pressure Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Additional Features: Range: -12 to 100 psi, (-850 mbar to 7 bar, -83 to 689.48 kPa) Resolution: 0.01 psi, 0.1 mbar, 0.01 kPa Over pressure: 2 x full scale Measure mA with 0.015% accuracy and 0.001 mA resolution, while sourcing 24V loop power Measure pressure to 10,000 psi/700 bar using one of 29 Fluke 700Pxx Pressure Modules 1/8 NPT female pressure fitting Compatible with non-corrosive Gases and liquids Select eleven different engineering units Zero, min, max, and hold functions Calibrate P/I instruments with simultaneous pressure and current measurement Pressure switch test function captures set, reset and Deadband values of a pressure switch Error% calculation of mA measurements for quick pass-fail decisions Long lasting battery life Holster features test lead storage Compatible with Toolpack magnetic hanging system New switch test Includes: Protective Yellow Holster with test lead storage Instructions Sheet (14 languages) single 9V alkaline battery Test Leads and Alligator Clips The Fluke 717 100G Pressure Calibrators delivers outstanding performance, durability and reliability. These calibrators are compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 717s are easy to use. They are EMI tolerant, dust and splash resistant, and feature a removable battery door for quick battery changes.

The 717 100G is a new Pressure Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes.

Additional Features:

  • Range: -12 to 100 psi, (-850 mbar to 7 bar, -83 to 689.48 kPa)
  • Resolution: 0.01 psi, 0.1 mbar, 0.01 kPa
  • Over pressure: 2 x full scale
  • Measure mA with 0.015% accuracy and 0.001 mA resolution, while sourcing 24V loop power
  • Measure pressure to 10,000 psi/700 bar using one of 29 Fluke 700Pxx Pressure Modules
  • 1/8 NPT female pressure fitting
  • Compatible with non-corrosive Gases and liquids
  • Select eleven different engineering units
  • Zero, min, max, and hold functions
  • Calibrate P/I instruments with simultaneous pressure and current measurement
  • Pressure switch test function captures set, reset and Deadband values of a pressure switch
  • Error% calculation of mA measurements for quick pass-fail decisions
  • Long lasting battery life
  • Holster features test lead storage
  • Compatible with Toolpack magnetic hanging system
  • New switch test

Includes:

  • Protective Yellow Holster with test lead storage
  • Instructions Sheet (14 languages)
  • single 9V alkaline battery
  • Test Leads and Alligator Clips

The Fluke 717 100G Pressure Calibrators delivers outstanding performance, durability and reliability. These calibrators are compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 717s are easy to use. They are EMI tolerant, dust and splash resistant, and feature a removable battery door for quick battery changes.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 717 100G
Product Name Pressure Calibrator
Physical Properties Acoustic (Microphones)
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kit - G Band - WR-05 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 1.40E11 to 2.20E11 Hz
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Torsion Calibrator Accessory - Model 3590-TORSION - Epsilon Technology Corp.
Specs
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details