Fluke Calibrator 715

Description
The 715 is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Measure loop current (0-20 mA, 4-20 mA) signals with very high accuracy of 0.015% and 1 mA resolution Measure voltage output process signals from PLCs, transmitters Source or simulate 24 mA loop current Source voltage to 100 mV or 10V 24V loop supply with simultaneous current measurement Enhanced voltage and current measure and source accuracy Improved battery life 250 ohm HART resistor with loop power Holster features test lead storage Compatible with toolpack magnetic hanging system Step and linear ramp output function Configurable zero and span settings Included: Protective Yellow Holster with Test Lead Storage Instructions Sheet (14 languages) single 9V alkaline battery Test Leads and Alligator Clips The Fluke 715 Volt/ mA Calibrator delivers outstanding performance, durability and reliability. Offered in the rugged Fluke 80 Series DMM package, the calibrator is compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 715 is easy to use. It is EMI tolerant, dust and splash resistant, and features a removable battery door for quick battery changes.
Datasheet
Description
The 715 is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Measure loop current (0-20 mA, 4-20 mA) signals with very high accuracy of 0.015% and 1 mA resolution Measure voltage output process signals from PLCs, transmitters Source or simulate 24 mA loop current Source voltage to 100 mV or 10V 24V loop supply with simultaneous current measurement Enhanced voltage and current measure and source accuracy Improved battery life 250 ohm HART resistor with loop power Holster features test lead storage Compatible with toolpack magnetic hanging system Step and linear ramp output function Configurable zero and span settings Included: Protective Yellow Holster with Test Lead Storage Instructions Sheet (14 languages) single 9V alkaline battery Test Leads and Alligator Clips The Fluke 715 Volt/ mA Calibrator delivers outstanding performance, durability and reliability. Offered in the rugged Fluke 80 Series DMM package, the calibrator is compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 715 is easy to use. It is EMI tolerant, dust and splash resistant, and features a removable battery door for quick battery changes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibrator 715
The 715 is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Measure loop current (0-20 mA, 4-20 mA) signals with very high accuracy of 0.015% and 1 mA resolution Measure voltage output process signals from PLCs, transmitters Source or simulate 24 mA loop current Source voltage to 100 mV or 10V 24V loop supply with simultaneous current measurement Enhanced voltage and current measure and source accuracy Improved battery life 250 ohm HART resistor with loop power Holster features test lead storage Compatible with toolpack magnetic hanging system Step and linear ramp output function Configurable zero and span settings Included: Protective Yellow Holster with Test Lead Storage Instructions Sheet (14 languages) single 9V alkaline battery Test Leads and Alligator Clips The Fluke 715 Volt/ mA Calibrator delivers outstanding performance, durability and reliability. Offered in the rugged Fluke 80 Series DMM package, the calibrator is compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 715 is easy to use. It is EMI tolerant, dust and splash resistant, and features a removable battery door for quick battery changes.

The 715 is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

  • Measure loop current (0-20 mA, 4-20 mA) signals with very high accuracy of 0.015% and 1 mA resolution
  • Measure voltage output process signals from PLCs, transmitters
  • Source or simulate 24 mA loop current
  • Source voltage to 100 mV or 10V
  • 24V loop supply with simultaneous current measurement
  • Enhanced voltage and current measure and source accuracy
  • Improved battery life
  • 250 ohm HART resistor with loop power
  • Holster features test lead storage
  • Compatible with toolpack magnetic hanging system
  • Step and linear ramp output function
  • Configurable zero and span settings
  • Included:
    • Protective Yellow Holster with Test Lead Storage
    • Instructions Sheet (14 languages)
    • single 9V alkaline battery
    • Test Leads and Alligator Clips

The Fluke 715 Volt/ mA Calibrator delivers outstanding performance, durability and reliability.
Offered in the rugged Fluke 80 Series DMM package, the calibrator is compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 715 is easy to use.
It is EMI tolerant, dust and splash resistant, and features a removable battery door for quick battery changes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 715
Product Name Calibrator
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details