Fluke Calibrator 714

Description
The 714 is a calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Additional Features: Measure temperature from TC output Simulate TC output Operable with nine types of thermocouples Calibrate linear TC transmitter with mV source function Selectable ºF or ºC Thermocouple mini-jack termination Available as accessories: Fluke-700TC1 and TC2 Thermocouple Mini-plug Kits Includes NIST-traceable calibration certificate Included: Protective Yellow Holster with test lead storage Instructions Sheet (14 languages) single 9V alkaline battery NIST-traceable calibration report and data The Fluke 714 Thermocouple Calibrator delivers outstanding performance, durability and reliability. The calibrator is compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 714 is easy to use. It is EMI tolerant, dust and splash resistant, and features a removable battery door for quick battery changes.
Datasheet
Description
The 714 is a calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Additional Features: Measure temperature from TC output Simulate TC output Operable with nine types of thermocouples Calibrate linear TC transmitter with mV source function Selectable ºF or ºC Thermocouple mini-jack termination Available as accessories: Fluke-700TC1 and TC2 Thermocouple Mini-plug Kits Includes NIST-traceable calibration certificate Included: Protective Yellow Holster with test lead storage Instructions Sheet (14 languages) single 9V alkaline battery NIST-traceable calibration report and data The Fluke 714 Thermocouple Calibrator delivers outstanding performance, durability and reliability. The calibrator is compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 714 is easy to use. It is EMI tolerant, dust and splash resistant, and features a removable battery door for quick battery changes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibrator 714
The 714 is a calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Additional Features: Measure temperature from TC output Simulate TC output Operable with nine types of thermocouples Calibrate linear TC transmitter with mV source function Selectable ºF or ºC Thermocouple mini-jack termination Available as accessories: Fluke-700TC1 and TC2 Thermocouple Mini-plug Kits Includes NIST-traceable calibration certificate Included: Protective Yellow Holster with test lead storage Instructions Sheet (14 languages) single 9V alkaline battery NIST-traceable calibration report and data The Fluke 714 Thermocouple Calibrator delivers outstanding performance, durability and reliability. The calibrator is compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 714 is easy to use. It is EMI tolerant, dust and splash resistant, and features a removable battery door for quick battery changes.

The 714 is a calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes.

Additional Features:

  • Measure temperature from TC output
  • Simulate TC output
  • Operable with nine types of thermocouples
  • Calibrate linear TC transmitter with mV source function
  • Selectable ºF or ºC
  • Thermocouple mini-jack termination
  • Available as accessories: Fluke-700TC1 and TC2 Thermocouple Mini-plug Kits
  • Includes NIST-traceable calibration certificate
  • Included:
  • Protective Yellow Holster with test lead storage
  • Instructions Sheet (14 languages)
  • single 9V alkaline battery
  • NIST-traceable calibration report and data

The Fluke 714 Thermocouple Calibrator delivers outstanding performance, durability and reliability. The calibrator is compact, lightweight, and easy to carry.
With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 714 is easy to use.
It is EMI tolerant, dust and splash resistant, and features a removable battery door for quick battery changes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 714
Product Name Calibrator
Physical Properties Acoustic (Microphones)
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details