Fluke Calibrator 712

Description
The 712 is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Measure temperature from RTD output Simulate RTD output Operates with seven types of RTDs Measure additional RTDs using Ohms measurement function Simulate additional RTDs using Ohms source function ºF or ºC selectable Four shrouded banana jacks Compatible with Rosemount® pulsed RTD transmitters (pulses > 10ms) Holster features test lead storage Compatible with toolpack magnetic hanging system Included: Protective Yellow Holster with test lead storage Instructions Sheet (14 languages) Single 9V alkaline battery Test Leads and Alligator Clips NIST-traceable calibration report and data The Fluke 712 RTD temperature calibrator delivers outstanding performance, durability and reliability. The 712 calibrator is a compact, lightweight, and easy to carry tool. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 712 is easy to use. It is EMI tolerant, dust and splash resistant, and features a removable battery door for quick battery changes.
Datasheet
Description
The 712 is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Measure temperature from RTD output Simulate RTD output Operates with seven types of RTDs Measure additional RTDs using Ohms measurement function Simulate additional RTDs using Ohms source function ºF or ºC selectable Four shrouded banana jacks Compatible with Rosemount® pulsed RTD transmitters (pulses > 10ms) Holster features test lead storage Compatible with toolpack magnetic hanging system Included: Protective Yellow Holster with test lead storage Instructions Sheet (14 languages) Single 9V alkaline battery Test Leads and Alligator Clips NIST-traceable calibration report and data The Fluke 712 RTD temperature calibrator delivers outstanding performance, durability and reliability. The 712 calibrator is a compact, lightweight, and easy to carry tool. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 712 is easy to use. It is EMI tolerant, dust and splash resistant, and features a removable battery door for quick battery changes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibrator 712
The 712 is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Measure temperature from RTD output Simulate RTD output Operates with seven types of RTDs Measure additional RTDs using Ohms measurement function Simulate additional RTDs using Ohms source function ºF or ºC selectable Four shrouded banana jacks Compatible with Rosemount® pulsed RTD transmitters (pulses > 10ms) Holster features test lead storage Compatible with toolpack magnetic hanging system Included: Protective Yellow Holster with test lead storage Instructions Sheet (14 languages) Single 9V alkaline battery Test Leads and Alligator Clips NIST-traceable calibration report and data The Fluke 712 RTD temperature calibrator delivers outstanding performance, durability and reliability. The 712 calibrator is a compact, lightweight, and easy to carry tool. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 712 is easy to use. It is EMI tolerant, dust and splash resistant, and features a removable battery door for quick battery changes.

The 712 is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

  • Measure temperature from RTD output
  • Simulate RTD output
  • Operates with seven types of RTDs
  • Measure additional RTDs using Ohms measurement function
  • Simulate additional RTDs using Ohms source function
  • ºF or ºC selectable
  • Four shrouded banana jacks
  • Compatible with Rosemount® pulsed RTD transmitters (pulses > 10ms)
  • Holster features test lead storage
  • Compatible with toolpack magnetic hanging system
  • Included:
    • Protective Yellow Holster with test lead storage
    • Instructions Sheet (14 languages)
    • Single 9V alkaline battery
    • Test Leads and Alligator Clips
    • NIST-traceable calibration report and data

The Fluke 712 RTD temperature calibrator delivers outstanding performance, durability and reliability.
The 712 calibrator is a compact, lightweight, and easy to carry tool. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 712 is easy to use.
It is EMI tolerant, dust and splash resistant, and features a removable battery door for quick battery changes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 712
Product Name Calibrator
Environmental Properties RTD, Thermistor; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details