Fluke Calibrator 707EX

Description
The 707EX is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Large display and simple, quick-click push rotary button for easy one-handed operation Simultaneous mA and % readout for quick, easy, interpretation of readings. mA accuracy of 0.015%, superior to other loop calibrators 1 µA resolution for mA source, simulate and measure Push button with 25% steps for fast, easy linearity checks 0-100% "span check" for fast confirmation of zero and span Selectable slow ramp, fast ramp, and step ramp to provide smooth outputs for valve slewing and loop functional tests Internal loop supply, so you can power and read a transmitter at the same time without carrying a DMM Measures VDC to 28 V Single 9 V battery that is easily changed 0-20 mA or 4-20 mA default start up modes Innovative output adjustment dial with 1 µA and 100 µA resolution HART® compatible resistance is connected in series with the loop supply for compatibility with HART communicators Intrinsically safe loop calibrator includes: Alligator test clips Instruction manual (on CD-ROM) Protective holster with Flex-Stand Safety designed test leads The 707Ex is an intrinsically safe loop calibrator for use in explosion endangered areas. The Fluke 707Ex is certified in accordance with the ATEX directive (Ex II 2 G Eex ia IIC T4) in Zones 1 and 2.
Description
The 707EX is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Large display and simple, quick-click push rotary button for easy one-handed operation Simultaneous mA and % readout for quick, easy, interpretation of readings. mA accuracy of 0.015%, superior to other loop calibrators 1 µA resolution for mA source, simulate and measure Push button with 25% steps for fast, easy linearity checks 0-100% "span check" for fast confirmation of zero and span Selectable slow ramp, fast ramp, and step ramp to provide smooth outputs for valve slewing and loop functional tests Internal loop supply, so you can power and read a transmitter at the same time without carrying a DMM Measures VDC to 28 V Single 9 V battery that is easily changed 0-20 mA or 4-20 mA default start up modes Innovative output adjustment dial with 1 µA and 100 µA resolution HART® compatible resistance is connected in series with the loop supply for compatibility with HART communicators Intrinsically safe loop calibrator includes: Alligator test clips Instruction manual (on CD-ROM) Protective holster with Flex-Stand Safety designed test leads The 707Ex is an intrinsically safe loop calibrator for use in explosion endangered areas. The Fluke 707Ex is certified in accordance with the ATEX directive (Ex II 2 G Eex ia IIC T4) in Zones 1 and 2.

Suppliers

Company
Product
Description
Supplier Links
Calibrator 707EX
The 707EX is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Large display and simple, quick-click push rotary button for easy one-handed operation Simultaneous mA and % readout for quick, easy, interpretation of readings. mA accuracy of 0.015%, superior to other loop calibrators 1 µA resolution for mA source, simulate and measure Push button with 25% steps for fast, easy linearity checks 0-100% "span check" for fast confirmation of zero and span Selectable slow ramp, fast ramp, and step ramp to provide smooth outputs for valve slewing and loop functional tests Internal loop supply, so you can power and read a transmitter at the same time without carrying a DMM Measures VDC to 28 V Single 9 V battery that is easily changed 0-20 mA or 4-20 mA default start up modes Innovative output adjustment dial with 1 µA and 100 µA resolution HART® compatible resistance is connected in series with the loop supply for compatibility with HART communicators Intrinsically safe loop calibrator includes: Alligator test clips Instruction manual (on CD-ROM) Protective holster with Flex-Stand Safety designed test leads The 707Ex is an intrinsically safe loop calibrator for use in explosion endangered areas. The Fluke 707Ex is certified in accordance with the ATEX directive (Ex II 2 G Eex ia IIC T4) in Zones 1 and 2.

The 707EX is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

  • Large display and simple, quick-click push rotary button for easy one-handed operation
  • Simultaneous mA and % readout for quick, easy, interpretation of readings.
  • mA accuracy of 0.015%, superior to other loop calibrators
  • 1 µA resolution for mA source, simulate and measure
  • Push button with 25% steps for fast, easy linearity checks
  • 0-100% "span check" for fast confirmation of zero and span
  • Selectable slow ramp, fast ramp, and step ramp to provide smooth outputs for valve slewing and loop functional tests
  • Internal loop supply, so you can power and read a transmitter at the same time without carrying a DMM
  • Measures VDC to 28 V
  • Single 9 V battery that is easily changed
  • 0-20 mA or 4-20 mA default start up modes
  • Innovative output adjustment dial with 1 µA and 100 µA resolution
  • HART® compatible resistance is connected in series with the loop supply for compatibility with HART communicators
  • Intrinsically safe loop calibrator includes:
    • Alligator test clips
    • Instruction manual (on CD-ROM)
    • Protective holster with Flex-Stand
    • Safety designed test leads

The 707Ex is an intrinsically safe loop calibrator for use in explosion endangered areas. The Fluke 707Ex is certified in accordance with the ATEX directive (Ex II 2 G Eex ia IIC T4) in Zones 1 and 2.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 707EX
Product Name Calibrator
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kit - CM292F - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal Signal / Waveform Generator Output
Frequency Range 4.00E10 Hz
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Torsion Calibrator Accessory - Model 3590-TORSION - Epsilon Technology Corp.
Specs
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details