Keithley Instruments, Inc. Data Logger 7076

Description
The 7076 is a data logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Low cost <5µV voltage offset <100pA offset current 15 MHz bandwidth 110V, 1A signal levels Uses standard 25-pin D connectors The Keithley 7076 is a general purpose matrix switching card that consists of two independent 4X12 switching matrices. Each matrix has two switched circuits (HI and GUARD). The four row signal paths are connected through jumpers to the general purpose analog backplane in the Keithley 707A switching mainframe. This provides the interconnect between cards for column expansion (4X24, 4X36, etc.) The jumpers may be removed to isolate any matrix. The columns of the two matrices on each card may be tied together with on-card jumpers for expansion to an 8X12 matrix. Connections to the matrix are through standard 25-pin D connectors for mass termination. There are two column connectors, one for each bank, and one row connector.
Datasheet
Description
The 7076 is a data logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Low cost <5µV voltage offset <100pA offset current 15 MHz bandwidth 110V, 1A signal levels Uses standard 25-pin D connectors The Keithley 7076 is a general purpose matrix switching card that consists of two independent 4X12 switching matrices. Each matrix has two switched circuits (HI and GUARD). The four row signal paths are connected through jumpers to the general purpose analog backplane in the Keithley 707A switching mainframe. This provides the interconnect between cards for column expansion (4X24, 4X36, etc.) The jumpers may be removed to isolate any matrix. The columns of the two matrices on each card may be tied together with on-card jumpers for expansion to an 8X12 matrix. Connections to the matrix are through standard 25-pin D connectors for mass termination. There are two column connectors, one for each bank, and one row connector.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Logger 7076
The 7076 is a data logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Low cost <5µV voltage offset <100pA offset current 15 MHz bandwidth 110V, 1A signal levels Uses standard 25-pin D connectors The Keithley 7076 is a general purpose matrix switching card that consists of two independent 4X12 switching matrices. Each matrix has two switched circuits (HI and GUARD). The four row signal paths are connected through jumpers to the general purpose analog backplane in the Keithley 707A switching mainframe. This provides the interconnect between cards for column expansion (4X24, 4X36, etc.) The jumpers may be removed to isolate any matrix. The columns of the two matrices on each card may be tied together with on-card jumpers for expansion to an 8X12 matrix. Connections to the matrix are through standard 25-pin D connectors for mass termination. There are two column connectors, one for each bank, and one row connector.

The 7076 is a data logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • Low cost
  • <5µV voltage offset
  • <100pA offset current
  • 15 MHz bandwidth
  • 110V, 1A signal levels
  • Uses standard 25-pin D connectors

The Keithley 7076 is a general purpose matrix switching card that consists of two independent 4X12 switching matrices. Each matrix has two switched circuits (HI and GUARD). The four row signal paths are connected through jumpers to the general purpose analog backplane in the Keithley 707A switching mainframe. This provides the interconnect between cards for column expansion (4X24, 4X36, etc.) The jumpers may be removed to isolate any matrix. The columns of the two matrices on each card may be tied together with on-card jumpers for expansion to an 8X12 matrix. Connections to the matrix are through standard 25-pin D connectors for mass termination. There are two column connectors, one for each bank, and one row connector.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 7076
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details