Keithley Instruments, Inc. Data Logger 7061

Description
The 7061 is a Data Logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock.Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Circuit prototyping Access to relay drive lines Extender cable Relay drive lines: 350mA sink Hardware space: 15/16 inch, maximum height a component can protrude from the universal adapter card and fit in the 7001 or 7002 mainframe Hole size: 0.062 inch diameter Hole spacing: 0.1 inch centers Ribbon cable: 2 ft length with connectors preassembled Strain relief clamp: Assembly provided The Keithley 7061 was designed with a 6-volt supply, ground trace, and a grid pattern of plated-through holes on 0.1 inch centers for mounting special relays or circuits. Relay drive lines from the scanner mainframe can be used for control. A supplied ribbon cable assembly extends the relay drive lines beyond the enclosure for easy access to relay cards for troubleshooting.
Datasheet
Description
The 7061 is a Data Logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock.Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Circuit prototyping Access to relay drive lines Extender cable Relay drive lines: 350mA sink Hardware space: 15/16 inch, maximum height a component can protrude from the universal adapter card and fit in the 7001 or 7002 mainframe Hole size: 0.062 inch diameter Hole spacing: 0.1 inch centers Ribbon cable: 2 ft length with connectors preassembled Strain relief clamp: Assembly provided The Keithley 7061 was designed with a 6-volt supply, ground trace, and a grid pattern of plated-through holes on 0.1 inch centers for mounting special relays or circuits. Relay drive lines from the scanner mainframe can be used for control. A supplied ribbon cable assembly extends the relay drive lines beyond the enclosure for easy access to relay cards for troubleshooting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Logger 7061
The 7061 is a Data Logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock.Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Circuit prototyping Access to relay drive lines Extender cable Relay drive lines: 350mA sink Hardware space: 15/16 inch, maximum height a component can protrude from the universal adapter card and fit in the 7001 or 7002 mainframe Hole size: 0.062 inch diameter Hole spacing: 0.1 inch centers Ribbon cable: 2 ft length with connectors preassembled Strain relief clamp: Assembly provided The Keithley 7061 was designed with a 6-volt supply, ground trace, and a grid pattern of plated-through holes on 0.1 inch centers for mounting special relays or circuits. Relay drive lines from the scanner mainframe can be used for control. A supplied ribbon cable assembly extends the relay drive lines beyond the enclosure for easy access to relay cards for troubleshooting.

The 7061 is a Data Logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock.Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • Circuit prototyping
  • Access to relay drive lines
  • Extender cable
  • Relay drive lines: 350mA sink
  • Hardware space: 15/16 inch, maximum height a component
  • can protrude from the universal adapter card and fit in the
  • 7001 or 7002 mainframe
  • Hole size: 0.062 inch diameter
  • Hole spacing: 0.1 inch centers
  • Ribbon cable: 2 ft length with connectors preassembled
  • Strain relief clamp: Assembly provided

The Keithley 7061 was designed with a 6-volt supply, ground trace, and a grid pattern of plated-through holes on 0.1 inch centers for mounting special relays or circuits. Relay drive lines from the scanner mainframe can be used for control. A supplied ribbon cable assembly extends the relay drive lines beyond the enclosure for easy access to relay cards for troubleshooting.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 7061
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

8-channel High-speed Analog Input Module - ADAM-5017H-BE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 100 kHz
Resolution 12 bits
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
SCM9B-1100/2100 Sensor-to-Computer Module, Voltage Module - SCM9B-1100/2100 - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Panel / Chassis Mount
Outputs Serial Data
View Details