Keithley Instruments, Inc. Data Logger 7011C

Description
The 7011C is a Data Logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Quad 1x10 multiplexer for 2-, 4-, or 8-pole operation with 96-pin Connects to 7001/7002 backplane for easy expandability 500nV, 100pA offsets Mass Terminated Connector Board The Model 7011C 40-channel multiplexer has four independent banks of 1x10 switching. Each channel is 2-pole. These four banks can be combined for a wide variety of switching configurations -- for example, dual 1x20, or 1x10 and 1x30, or one large 1x40. The 7001 mainframe can automatically configure the 7011 to switch 4-pole signals by combining channel pairs. This gives you a dual 1x10 4-pole multiplexer or a single 1x20 4-pole multiplexer.
Datasheet
Description
The 7011C is a Data Logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Quad 1x10 multiplexer for 2-, 4-, or 8-pole operation with 96-pin Connects to 7001/7002 backplane for easy expandability 500nV, 100pA offsets Mass Terminated Connector Board The Model 7011C 40-channel multiplexer has four independent banks of 1x10 switching. Each channel is 2-pole. These four banks can be combined for a wide variety of switching configurations -- for example, dual 1x20, or 1x10 and 1x30, or one large 1x40. The 7001 mainframe can automatically configure the 7011 to switch 4-pole signals by combining channel pairs. This gives you a dual 1x10 4-pole multiplexer or a single 1x20 4-pole multiplexer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Logger 7011C
The 7011C is a Data Logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Quad 1x10 multiplexer for 2-, 4-, or 8-pole operation with 96-pin Connects to 7001/7002 backplane for easy expandability 500nV, 100pA offsets Mass Terminated Connector Board The Model 7011C 40-channel multiplexer has four independent banks of 1x10 switching. Each channel is 2-pole. These four banks can be combined for a wide variety of switching configurations -- for example, dual 1x20, or 1x10 and 1x30, or one large 1x40. The 7001 mainframe can automatically configure the 7011 to switch 4-pole signals by combining channel pairs. This gives you a dual 1x10 4-pole multiplexer or a single 1x20 4-pole multiplexer.

The 7011C is a Data Logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • Quad 1x10 multiplexer for 2-, 4-, or 8-pole operation with 96-pin
  • Connects to 7001/7002 backplane for easy expandability
  • 500nV, 100pA offsets
  • Mass Terminated
  • Connector Board

The Model 7011C 40-channel multiplexer has four independent banks of 1x10 switching. Each channel is 2-pole. These four banks can be combined for a wide variety of switching configurations -- for example, dual 1x20, or 1x10 and 1x30, or one large 1x40. The 7001 mainframe can automatically configure the 7011 to switch 4-pole signals by combining channel pairs. This gives you a dual 1x10 4-pole multiplexer or a single 1x20 4-pole multiplexer.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 7011C
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details