Fluke Pressure Sensor 700P23

Description
The 700P23 is a new Pressure Sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Display pressure readings in any of 10 different pressure units you specify in the calibrator setup Rugged urethane molded case protects the module from rough handling and harsh conditions Features internal temperature compensation from 0º C to 50º C for full-accuracy performance Includes NIST-traceable calibration certificate Module can be calibrated locally using the Fluke 700PCK Pressure Calibration Kit, a PC, and a precision pressure source One year warranty
Description
The 700P23 is a new Pressure Sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Display pressure readings in any of 10 different pressure units you specify in the calibrator setup Rugged urethane molded case protects the module from rough handling and harsh conditions Features internal temperature compensation from 0º C to 50º C for full-accuracy performance Includes NIST-traceable calibration certificate Module can be calibrated locally using the Fluke 700PCK Pressure Calibration Kit, a PC, and a precision pressure source One year warranty

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - 700P23 - ValueTronics International, Inc.
Elgin, IL, USA
Pressure Sensor
700P23
Pressure Sensor 700P23
The 700P23 is a new Pressure Sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Display pressure readings in any of 10 different pressure units you specify in the calibrator setup Rugged urethane molded case protects the module from rough handling and harsh conditions Features internal temperature compensation from 0º C to 50º C for full-accuracy performance Includes NIST-traceable calibration certificate Module can be calibrated locally using the Fluke 700PCK Pressure Calibration Kit, a PC, and a precision pressure source One year warranty

The 700P23 is a new Pressure Sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses.

Additional Features:

  • Display pressure readings in any of 10 different pressure units you specify in the calibrator setup
  • Rugged urethane molded case protects the module from rough handling and harsh conditions
  • Features internal temperature compensation from 0º C to 50º C for full-accuracy performance
  • Includes NIST-traceable calibration certificate
  • Module can be calibrated locally using the Fluke 700PCK Pressure Calibration Kit, a PC, and a precision pressure source
  • One year warranty
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Pressure Gauges
Product Number 700P23
Product Name Pressure Sensor
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 2578381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge; Vacuum
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Dial Size 3.94 inch (100 mm)
View Details
Pressure gauge - PAGN-40-232P-P10 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Vacuum Gauge Controller, Convectron®, RS232, Torr Units - 475001-A0-T - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; Vacuum Fluorescent
View Details